Renesas Electronics Corporation
BCR1AM-8P
Description
TRIAC, 400V , 1A
Request a Quote
Email Supplier
Datasheet
Description
TRIAC, 400V , 1A
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
BCR1AM-8P |
|
RoHS Compliant
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Schottky; RF Diodes; Schottky - Single
Tj
150 C (302 F)
View Details
2 suppliers
Diode Type
Single Phase Full Wave Bridge Assemblies
IF
3000 mA
VR
400 volts
View Details
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
VF
3.5 volts
View Details