Tradeport Electronics Group Fluke Electrician's Multimeter with Non-Contact voltage 117

Description
VoltAlert™ technology for non-contact voltage detection AutoVolt automatic ac/dc voltage selection Low input impedance: helps prevent false readings due to ghost voltage Large white LED backlight to work in poorly lit areas True-rms for accurate measurements on non-linear loads Measures 10 A (20 A overload for 30-seconds) Resistance, continuity, frequency and capacitance # Min/Max/Average with elapsed time to record signal fluctuations Compact ergonomic design for one-handed operation Compatible with optional magnetic hanger (ToolPak™) for hands free operation CAT III 600 V safety rated Compact true-rms meter for commercial applications. The Fluke 117 is the ideal meter for demanding settings like commercial buildings, hospitals and schools. The 117 includes integrated non-contact voltage detection to help get the job done faster.
Description
VoltAlert™ technology for non-contact voltage detection AutoVolt automatic ac/dc voltage selection Low input impedance: helps prevent false readings due to ghost voltage Large white LED backlight to work in poorly lit areas True-rms for accurate measurements on non-linear loads Measures 10 A (20 A overload for 30-seconds) Resistance, continuity, frequency and capacitance # Min/Max/Average with elapsed time to record signal fluctuations Compact ergonomic design for one-handed operation Compatible with optional magnetic hanger (ToolPak™) for hands free operation CAT III 600 V safety rated Compact true-rms meter for commercial applications. The Fluke 117 is the ideal meter for demanding settings like commercial buildings, hospitals and schools. The 117 includes integrated non-contact voltage detection to help get the job done faster.

Suppliers

Company
Product
Description
Supplier Links
Fluke Electrician's Multimeter with Non-Contact voltage - 117 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke Electrician's Multimeter with Non-Contact voltage
117
Fluke Electrician's Multimeter with Non-Contact voltage 117
VoltAlert™ technology for non-contact voltage detection AutoVolt automatic ac/dc voltage selection Low input impedance: helps prevent false readings due to ghost voltage Large white LED backlight to work in poorly lit areas True-rms for accurate measurements on non-linear loads Measures 10 A (20 A overload for 30-seconds) Resistance, continuity, frequency and capacitance # Min/Max/Average with elapsed time to record signal fluctuations Compact ergonomic design for one-handed operation Compatible with optional magnetic hanger (ToolPak™) for hands free operation CAT III 600 V safety rated Compact true-rms meter for commercial applications. The Fluke 117 is the ideal meter for demanding settings like commercial buildings, hospitals and schools. The 117 includes integrated non-contact voltage detection to help get the job done faster.
  • VoltAlert™ technology for non-contact voltage detection
  • AutoVolt automatic ac/dc voltage selection
  • Low input impedance: helps prevent false readings due to ghost voltage
  • Large white LED backlight to work in poorly lit areas
  • True-rms for accurate measurements on non-linear loads
  • Measures 10 A (20 A overload for 30-seconds)
  • Resistance, continuity, frequency and capacitance
  • # Min/Max/Average with elapsed time to record signal fluctuations
  • Compact ergonomic design for one-handed operation
  • Compatible with optional magnetic hanger (ToolPak™) for hands free operation
  • CAT III 600 V safety rated

Compact true-rms meter for commercial applications. The Fluke 117 is the ideal meter for demanding settings like commercial buildings, hospitals and schools. The 117 includes integrated non-contact voltage detection to help get the job done faster.

Technical Specifications

  Tradeport Electronics Group
Product Category Digital Multimeters
Product Number 117
Product Name Fluke Electrician's Multimeter with Non-Contact voltage
Unlock Full Specs
to access all available technical data

Similar Products

UT195DS Dual-Display Industrial Digital Multimeter - UT195DS - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC; DC
Phase Three Phase
View Details
Multimeters - 1233269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details