Tradeport Electronics Group Fluke Series III Digital Multimeter 79

Description
True RMS AC/DC voltage measurements Frequency measurements from 0.01 Hz resolution to over 20 kHz Capacitance check from 10pF to 10,000 m F Lo-Ohms range provides high resolution and increased noise rejection for low resistance measurements High resolution analog bar graph with 63 segments updated 40 times/second Smoothing provides stable readings when measuring a variable signal Rough handling and high voltage are tough on a meter. But the new Fluke 70 Series III DMMs take it all in stride. They're built tough inside and out. With overvoltage protection to guard against spikes up to 6 kV, and safety ratings to prove it. They even protect against measuring voltage if the knob is accidentally set on ohms. Plus, their rugged, overmolded body armor case offers constant protection no matter how much you throw them around. As tough as they are, the 70 Series III DMMs are very easy on you. The tapered design fits more easily in your hand, pocket, and tool box. The high-contrast displays are 20% larger, with extra large characters that are easy to read from a distance. Plus, there's easier access to Fluke's patented TouchHold® mode which automatically captures the measurement, beeps, and locks it on the digital display for later viewing.
Description
True RMS AC/DC voltage measurements Frequency measurements from 0.01 Hz resolution to over 20 kHz Capacitance check from 10pF to 10,000 m F Lo-Ohms range provides high resolution and increased noise rejection for low resistance measurements High resolution analog bar graph with 63 segments updated 40 times/second Smoothing provides stable readings when measuring a variable signal Rough handling and high voltage are tough on a meter. But the new Fluke 70 Series III DMMs take it all in stride. They're built tough inside and out. With overvoltage protection to guard against spikes up to 6 kV, and safety ratings to prove it. They even protect against measuring voltage if the knob is accidentally set on ohms. Plus, their rugged, overmolded body armor case offers constant protection no matter how much you throw them around. As tough as they are, the 70 Series III DMMs are very easy on you. The tapered design fits more easily in your hand, pocket, and tool box. The high-contrast displays are 20% larger, with extra large characters that are easy to read from a distance. Plus, there's easier access to Fluke's patented TouchHold® mode which automatically captures the measurement, beeps, and locks it on the digital display for later viewing.

Suppliers

Company
Product
Description
Supplier Links
Fluke Series III Digital Multimeter - 79 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke Series III Digital Multimeter
79
Fluke Series III Digital Multimeter 79
True RMS AC/DC voltage measurements Frequency measurements from 0.01 Hz resolution to over 20 kHz Capacitance check from 10pF to 10,000 m F Lo-Ohms range provides high resolution and increased noise rejection for low resistance measurements High resolution analog bar graph with 63 segments updated 40 times/second Smoothing provides stable readings when measuring a variable signal Rough handling and high voltage are tough on a meter. But the new Fluke 70 Series III DMMs take it all in stride. They're built tough inside and out. With overvoltage protection to guard against spikes up to 6 kV, and safety ratings to prove it. They even protect against measuring voltage if the knob is accidentally set on ohms. Plus, their rugged, overmolded body armor case offers constant protection no matter how much you throw them around. As tough as they are, the 70 Series III DMMs are very easy on you. The tapered design fits more easily in your hand, pocket, and tool box. The high-contrast displays are 20% larger, with extra large characters that are easy to read from a distance. Plus, there's easier access to Fluke's patented TouchHold® mode which automatically captures the measurement, beeps, and locks it on the digital display for later viewing.
  • True RMS AC/DC voltage measurements
  • Frequency measurements from 0.01 Hz resolution to over 20 kHz
  • Capacitance check from 10pF to 10,000 m F
  • Lo-Ohms range provides high resolution and increased noise rejection for low resistance measurements
  • High resolution analog bar graph with 63 segments updated 40 times/second
  • Smoothing provides stable readings when measuring a variable signal

Rough handling and high voltage are tough on a meter. But the new Fluke 70 Series III DMMs take it all in stride. They're built tough inside and out. With overvoltage protection to guard against spikes up to 6 kV, and safety ratings to prove it. They even protect against measuring voltage if the knob is accidentally set on ohms. Plus, their rugged, overmolded body armor case offers constant protection no matter how much you throw them around. As tough as they are, the 70 Series III DMMs are very easy on you. The tapered design fits more easily in your hand, pocket, and tool box. The high-contrast displays are 20% larger, with extra large characters that are easy to read from a distance. Plus, there's easier access to Fluke's patented TouchHold® mode which automatically captures the measurement, beeps, and locks it on the digital display for later viewing.

Technical Specifications

  Tradeport Electronics Group
Product Category Digital Multimeters
Product Number 79
Product Name Fluke Series III Digital Multimeter
Unlock Full Specs
to access all available technical data

Similar Products

UT131B Palm Size Digital Multimeter with Battery Testing - UT131B - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Digital Multimeter - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Measurement Type DC
Display Digits 5 Digits
View Details