Tradeport Electronics Group Vitrek Precision High Voltage Meter 4600A

Description
Precise HV measurement up to 20kV, 40kV or 70kV Ideal for Calibrating Hipot Testers, HV power supplies, Insulation Testers, HV Transformers and more High Accuracy DC and True RMS AC capability Compact, Rugged, Lightweight – Benchtop/Portable Enclosure Modular Probe Tip accepts a Variety of Test Lead Terminations Multi-slope Integration provides Fast, Stable readings with outstanding noise rejection Large, Bright, Easy to read 20,000 Count LED Display Two HV Measurement Ranges provide optimum performance over a broad range of voltages CE mark Certified to EN61010 Three Year Extended Warranty HV Standards Lab in a Box. When it comes to making precise high voltage measurements, there is nothing faster or easier than the Vitrek 4600A Series. With its unrivaled accuracy and direct reading capability, the 4600A Series sets the performance standard for precision high voltage measurement. For quick and accurate calibration of Hipot testers (dielectric strength testers) and other high voltage sources, the 4600A Series can’t be beat. Whether you are making direct or alternating high voltage measurements, the 4600A Series is uniquely equipped for the job. For rock solid DC performance, the 4600A Series' multi-slope integrating analog to digital converter provides fast, stable readings even in the presence of noise and ripple. For accurate AC measurement with either sine wave or distorted waveforms all of the 4600A Series units feature true RMS technology. The 4600A Series is equipped with two voltage scales, so you can cover a broader span of voltages and select the ideal range for optimum performance.
Description
Precise HV measurement up to 20kV, 40kV or 70kV Ideal for Calibrating Hipot Testers, HV power supplies, Insulation Testers, HV Transformers and more High Accuracy DC and True RMS AC capability Compact, Rugged, Lightweight – Benchtop/Portable Enclosure Modular Probe Tip accepts a Variety of Test Lead Terminations Multi-slope Integration provides Fast, Stable readings with outstanding noise rejection Large, Bright, Easy to read 20,000 Count LED Display Two HV Measurement Ranges provide optimum performance over a broad range of voltages CE mark Certified to EN61010 Three Year Extended Warranty HV Standards Lab in a Box. When it comes to making precise high voltage measurements, there is nothing faster or easier than the Vitrek 4600A Series. With its unrivaled accuracy and direct reading capability, the 4600A Series sets the performance standard for precision high voltage measurement. For quick and accurate calibration of Hipot testers (dielectric strength testers) and other high voltage sources, the 4600A Series can’t be beat. Whether you are making direct or alternating high voltage measurements, the 4600A Series is uniquely equipped for the job. For rock solid DC performance, the 4600A Series' multi-slope integrating analog to digital converter provides fast, stable readings even in the presence of noise and ripple. For accurate AC measurement with either sine wave or distorted waveforms all of the 4600A Series units feature true RMS technology. The 4600A Series is equipped with two voltage scales, so you can cover a broader span of voltages and select the ideal range for optimum performance.

Suppliers

Company
Product
Description
Supplier Links
Vitrek Precision High Voltage Meter - 4600A - Tradeport Electronics Group
Concord, Ontario, Canada
Vitrek Precision High Voltage Meter
4600A
Vitrek Precision High Voltage Meter 4600A
Precise HV measurement up to 20kV, 40kV or 70kV Ideal for Calibrating Hipot Testers, HV power supplies, Insulation Testers, HV Transformers and more High Accuracy DC and True RMS AC capability Compact, Rugged, Lightweight – Benchtop/Portable Enclosure Modular Probe Tip accepts a Variety of Test Lead Terminations Multi-slope Integration provides Fast, Stable readings with outstanding noise rejection Large, Bright, Easy to read 20,000 Count LED Display Two HV Measurement Ranges provide optimum performance over a broad range of voltages CE mark Certified to EN61010 Three Year Extended Warranty HV Standards Lab in a Box. When it comes to making precise high voltage measurements, there is nothing faster or easier than the Vitrek 4600A Series. With its unrivaled accuracy and direct reading capability, the 4600A Series sets the performance standard for precision high voltage measurement. For quick and accurate calibration of Hipot testers (dielectric strength testers) and other high voltage sources, the 4600A Series can’t be beat. Whether you are making direct or alternating high voltage measurements, the 4600A Series is uniquely equipped for the job. For rock solid DC performance, the 4600A Series' multi-slope integrating analog to digital converter provides fast, stable readings even in the presence of noise and ripple. For accurate AC measurement with either sine wave or distorted waveforms all of the 4600A Series units feature true RMS technology. The 4600A Series is equipped with two voltage scales, so you can cover a broader span of voltages and select the ideal range for optimum performance.
  • Precise HV measurement up to 20kV, 40kV or 70kV
  • Ideal for Calibrating Hipot Testers, HV power supplies, Insulation Testers, HV Transformers and more
  • High Accuracy DC and True RMS AC capability
  • Compact, Rugged, Lightweight – Benchtop/Portable Enclosure
  • Modular Probe Tip accepts a Variety of Test Lead Terminations
  • Multi-slope Integration provides Fast, Stable readings with outstanding noise rejection
  • Large, Bright, Easy to read 20,000 Count LED Display
  • Two HV Measurement Ranges provide optimum performance over a broad range of voltages
  • CE mark Certified to EN61010
  • Three Year Extended Warranty

HV Standards Lab in a Box. When it comes to making precise high voltage measurements, there is nothing faster or easier than the Vitrek 4600A Series. With its unrivaled accuracy and direct reading capability, the 4600A Series sets the performance standard for precision high voltage measurement. For quick and accurate calibration of Hipot testers (dielectric strength testers) and other high voltage sources, the 4600A Series can’t be beat. Whether you are making direct or alternating high voltage measurements, the 4600A Series is uniquely equipped for the job. For rock solid DC performance, the 4600A Series' multi-slope integrating analog to digital converter provides fast, stable readings even in the presence of noise and ripple. For accurate AC measurement with either sine wave or distorted waveforms all of the 4600A Series units feature true RMS technology. The 4600A Series is equipped with two voltage scales, so you can cover a broader span of voltages and select the ideal range for optimum performance.

Technical Specifications

  Tradeport Electronics Group
Product Category Digital Multimeters
Product Number 4600A
Product Name Vitrek Precision High Voltage Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT8803E 3.8 Digit Classic-Series Bench Digital Multimeter - UT8803E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN
View Details
Multimeters - 2154969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Bench top
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; Temperature
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details