Tradeport Electronics Group Fluke Hydra Data Bucket 2635A

Description
The Hydra Series is able to operate in diverse environments. Its operating range is 0 to 60 degC and it is tested to stringent shock and vibration standards. Hydra's sturdy metal chassis effectively shields against electromagnetic interference, maintaining high measurement accuracy on low level signals. The analog circuitry is also isolated from the digital circuitry so you can measure high voltages directly (up to 300Vac rms) and it conforms to IEC, CE and CSA safety standards. Set-up information is battery-backed, so it's immune to power failure. Hydra will return from a power loss and resume scanning, while all configuration information and stored data remain intact. The Hydra Series offers portability along with built-in signal conditioning and a Universal Input Module. Data can be retrieved from the Hydra unit via the RS-232 interface, or through a modem in upload or real-time mode. Channel information and measurement parameters can be set up directly from the front panel or a PC.
Description
The Hydra Series is able to operate in diverse environments. Its operating range is 0 to 60 degC and it is tested to stringent shock and vibration standards. Hydra's sturdy metal chassis effectively shields against electromagnetic interference, maintaining high measurement accuracy on low level signals. The analog circuitry is also isolated from the digital circuitry so you can measure high voltages directly (up to 300Vac rms) and it conforms to IEC, CE and CSA safety standards. Set-up information is battery-backed, so it's immune to power failure. Hydra will return from a power loss and resume scanning, while all configuration information and stored data remain intact. The Hydra Series offers portability along with built-in signal conditioning and a Universal Input Module. Data can be retrieved from the Hydra unit via the RS-232 interface, or through a modem in upload or real-time mode. Channel information and measurement parameters can be set up directly from the front panel or a PC.

Suppliers

Company
Product
Description
Supplier Links
Fluke Hydra Data Bucket - 2635A - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke Hydra Data Bucket
2635A
Fluke Hydra Data Bucket 2635A
The Hydra Series is able to operate in diverse environments. Its operating range is 0 to 60 degC and it is tested to stringent shock and vibration standards. Hydra's sturdy metal chassis effectively shields against electromagnetic interference, maintaining high measurement accuracy on low level signals. The analog circuitry is also isolated from the digital circuitry so you can measure high voltages directly (up to 300Vac rms) and it conforms to IEC, CE and CSA safety standards. Set-up information is battery-backed, so it's immune to power failure. Hydra will return from a power loss and resume scanning, while all configuration information and stored data remain intact. The Hydra Series offers portability along with built-in signal conditioning and a Universal Input Module. Data can be retrieved from the Hydra unit via the RS-232 interface, or through a modem in upload or real-time mode. Channel information and measurement parameters can be set up directly from the front panel or a PC.

The Hydra Series is able to operate in diverse environments. Its operating range is 0 to 60 degC and it is tested to stringent shock and vibration standards. Hydra's sturdy metal chassis effectively shields against electromagnetic interference, maintaining high measurement accuracy on low level signals. The analog circuitry is also isolated from the digital circuitry so you can measure high voltages directly (up to 300Vac rms) and it conforms to IEC, CE and CSA safety standards. Set-up information is battery-backed, so it's immune to power failure. Hydra will return from a power loss and resume scanning, while all configuration information and stored data remain intact. The Hydra Series offers portability along with built-in signal conditioning and a Universal Input Module. Data can be retrieved from the Hydra unit via the RS-232 interface, or through a modem in upload or real-time mode. Channel information and measurement parameters can be set up directly from the front panel or a PC.

Technical Specifications

  Tradeport Electronics Group
Product Category Digital Multimeters
Product Number 2635A
Product Name Fluke Hydra Data Bucket
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 1469146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types True RMS Current Measurement; Temperature
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details