Tradeport Electronics Group Fluke Process Meter 789

Description
24V loop power supply - HART mode setting with loop power (adds 250ohm resistor) - Double-sized, dual display - 20mA drive into 1200ohms - Backlight with two brightness settings - 0 to 100% mA Span Check buttons to toggle between 4 and 20mA - Infrared I/O serial port compatible with FlukeView Forms Software - Improved battery power with four AA batteries - CAT IV 600V safety-rated - Plus all the proven 787 features
Description
24V loop power supply - HART mode setting with loop power (adds 250ohm resistor) - Double-sized, dual display - 20mA drive into 1200ohms - Backlight with two brightness settings - 0 to 100% mA Span Check buttons to toggle between 4 and 20mA - Infrared I/O serial port compatible with FlukeView Forms Software - Improved battery power with four AA batteries - CAT IV 600V safety-rated - Plus all the proven 787 features

Suppliers

Company
Product
Description
Supplier Links
Fluke Process Meter - 789 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke Process Meter
789
Fluke Process Meter 789
24V loop power supply - HART mode setting with loop power (adds 250ohm resistor) - Double-sized, dual display - 20mA drive into 1200ohms - Backlight with two brightness settings - 0 to 100% mA Span Check buttons to toggle between 4 and 20mA - Infrared I/O serial port compatible with FlukeView Forms Software - Improved battery power with four AA batteries - CAT IV 600V safety-rated - Plus all the proven 787 features

24V loop power supply - HART mode setting with loop power (adds 250ohm resistor) - Double-sized, dual display - 20mA drive into 1200ohms - Backlight with two brightness settings - 0 to 100% mA Span Check buttons to toggle between 4 and 20mA - Infrared I/O serial port compatible with FlukeView Forms Software - Improved battery power with four AA batteries - CAT IV 600V safety-rated - Plus all the proven 787 features

Technical Specifications

  Tradeport Electronics Group
Product Category Digital Multimeters
Product Number 789
Product Name Fluke Process Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT8803E 3.8 Digit Classic-Series Bench Digital Multimeter - UT8803E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN
View Details
Multimeters - 1925053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details