Tradeport Electronics Group Fluke Logging Multimeter 189/EFSP

Description
Extremely fast readings 50,000 counts display 0.025% basic DC accuracy True RMS AC + DC measurements 100 kHz AC bandwidth for voltage and current Ergonomic high-impact overmolded case Dual display with bargraph and two-level backlight Min/max/average with real time clock and 250 âµs Fast Min-Max Frequency, capacitance, duty cycle & pulse width measurements Resistance, conductance, continuity and diode measurements Temperature and dBV/dBm with selectable reference PC interface for data exchange and closed case calibration Battery and fuse access without breaking calibration seal EN 61010-1 (IEC 1010-1) CAT III 1000V /CAT IV 600V Internal memory allows stand-alone logging of up to 1000 measurements (189 only) Check out the features and you'll see we've enhanced the performance beyond any other handheld meter on the planet. Like faster readings. Extended ranges. Lower DC volts. Dual displays. Broader capacitance range. The ability to download data to your PC. And a lot more. No wonder more people prefer Fluke meters over any other brand. Anywhere. So make a smart move. Discover the world's smartest meter — the Fluke 180 Series.
Description
Extremely fast readings 50,000 counts display 0.025% basic DC accuracy True RMS AC + DC measurements 100 kHz AC bandwidth for voltage and current Ergonomic high-impact overmolded case Dual display with bargraph and two-level backlight Min/max/average with real time clock and 250 âµs Fast Min-Max Frequency, capacitance, duty cycle & pulse width measurements Resistance, conductance, continuity and diode measurements Temperature and dBV/dBm with selectable reference PC interface for data exchange and closed case calibration Battery and fuse access without breaking calibration seal EN 61010-1 (IEC 1010-1) CAT III 1000V /CAT IV 600V Internal memory allows stand-alone logging of up to 1000 measurements (189 only) Check out the features and you'll see we've enhanced the performance beyond any other handheld meter on the planet. Like faster readings. Extended ranges. Lower DC volts. Dual displays. Broader capacitance range. The ability to download data to your PC. And a lot more. No wonder more people prefer Fluke meters over any other brand. Anywhere. So make a smart move. Discover the world's smartest meter — the Fluke 180 Series.

Suppliers

Company
Product
Description
Supplier Links
Fluke Logging Multimeter - 189/EFSP - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke Logging Multimeter
189/EFSP
Fluke Logging Multimeter 189/EFSP
Extremely fast readings 50,000 counts display 0.025% basic DC accuracy True RMS AC + DC measurements 100 kHz AC bandwidth for voltage and current Ergonomic high-impact overmolded case Dual display with bargraph and two-level backlight Min/max/average with real time clock and 250 âµs Fast Min-Max Frequency, capacitance, duty cycle & pulse width measurements Resistance, conductance, continuity and diode measurements Temperature and dBV/dBm with selectable reference PC interface for data exchange and closed case calibration Battery and fuse access without breaking calibration seal EN 61010-1 (IEC 1010-1) CAT III 1000V /CAT IV 600V Internal memory allows stand-alone logging of up to 1000 measurements (189 only) Check out the features and you'll see we've enhanced the performance beyond any other handheld meter on the planet. Like faster readings. Extended ranges. Lower DC volts. Dual displays. Broader capacitance range. The ability to download data to your PC. And a lot more. No wonder more people prefer Fluke meters over any other brand. Anywhere. So make a smart move. Discover the world's smartest meter — the Fluke 180 Series.
  • Extremely fast readings
  • 50,000 counts display
  • 0.025% basic DC accuracy
  • True RMS AC + DC measurements
  • 100 kHz AC bandwidth for voltage and current
  • Ergonomic high-impact overmolded case
  • Dual display with bargraph and two-level backlight
  • Min/max/average with real time clock and 250 µs Fast Min-Max
  • Frequency, capacitance, duty cycle & pulse width measurements
  • Resistance, conductance, continuity and diode measurements
  • Temperature and dBV/dBm with selectable reference
  • PC interface for data exchange and closed case calibration
  • Battery and fuse access without breaking calibration seal
  • EN 61010-1 (IEC 1010-1) CAT III 1000V /CAT IV 600V
  • Internal memory allows stand-alone logging of up to 1000 measurements (189 only)

Check out the features and you'll see we've enhanced the performance beyond any other handheld meter on the planet. Like faster readings. Extended ranges. Lower DC volts. Dual displays. Broader capacitance range. The ability to download data to your PC. And a lot more. No wonder more people prefer Fluke meters over any other brand. Anywhere. So make a smart move. Discover the world's smartest meter — the Fluke 180 Series.

Technical Specifications

  Tradeport Electronics Group
Product Category Digital Multimeters
Product Number 189/EFSP
Product Name Fluke Logging Multimeter
Unlock Full Specs
to access all available technical data

Similar Products

UT8804E 4.8 Digit Advanced-Series Bench Digital Multimeter - UT8804E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface USB
View Details
Multimeters - 1233454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details