Tradeport Electronics Group Kenwood TMI / Texio Hand-held Digital Multimeter DL-97

Description
Back-lighted LCD Display Dual Display 4000/40000 Full-Scale Digital Display plus Analog Bar Graph Versatile Measurement Modes High Accuracy/True rms Measurement 1 msec Peak Hold Communications Function Square Wave Output Timer Function Auto power-OFF function Maximum and Minimum value Memory ( with recording time display). Average Value Computation Relative Computations (δ, δ/r) Data Hold Current Input Connection Alarm These four digital multimeters of the DL-90 Series have been designed to meet the diversifying needs users have for multimeters. Some of the most advanced functions incorporated in these models include the auto power-OFF function (which prevents wasting of battery power even if you forget to switch the power off) and current input connection alarm function which generates an alarm buzzer sound if you attempt to measure voltage while a test lead is left connected to the current input. An analog bar display is provided together with a digital display so the measurements can be identified a glance. Naturally all models offer the basic measurement modes including DC voltage AC voltage DC current AC current resistance diode checking and circuit continuity checking.
Description
Back-lighted LCD Display Dual Display 4000/40000 Full-Scale Digital Display plus Analog Bar Graph Versatile Measurement Modes High Accuracy/True rms Measurement 1 msec Peak Hold Communications Function Square Wave Output Timer Function Auto power-OFF function Maximum and Minimum value Memory ( with recording time display). Average Value Computation Relative Computations (δ, δ/r) Data Hold Current Input Connection Alarm These four digital multimeters of the DL-90 Series have been designed to meet the diversifying needs users have for multimeters. Some of the most advanced functions incorporated in these models include the auto power-OFF function (which prevents wasting of battery power even if you forget to switch the power off) and current input connection alarm function which generates an alarm buzzer sound if you attempt to measure voltage while a test lead is left connected to the current input. An analog bar display is provided together with a digital display so the measurements can be identified a glance. Naturally all models offer the basic measurement modes including DC voltage AC voltage DC current AC current resistance diode checking and circuit continuity checking.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Hand-held Digital Multimeter - DL-97 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Hand-held Digital Multimeter
DL-97
Kenwood TMI / Texio Hand-held Digital Multimeter DL-97
Back-lighted LCD Display Dual Display 4000/40000 Full-Scale Digital Display plus Analog Bar Graph Versatile Measurement Modes High Accuracy/True rms Measurement 1 msec Peak Hold Communications Function Square Wave Output Timer Function Auto power-OFF function Maximum and Minimum value Memory ( with recording time display). Average Value Computation Relative Computations (δ, δ/r) Data Hold Current Input Connection Alarm These four digital multimeters of the DL-90 Series have been designed to meet the diversifying needs users have for multimeters. Some of the most advanced functions incorporated in these models include the auto power-OFF function (which prevents wasting of battery power even if you forget to switch the power off) and current input connection alarm function which generates an alarm buzzer sound if you attempt to measure voltage while a test lead is left connected to the current input. An analog bar display is provided together with a digital display so the measurements can be identified a glance. Naturally all models offer the basic measurement modes including DC voltage AC voltage DC current AC current resistance diode checking and circuit continuity checking.
  • Back-lighted LCD Display
  • Dual Display
  • 4000/40000 Full-Scale Digital Display plus Analog Bar Graph
  • Versatile Measurement Modes
  • High Accuracy/True rms Measurement
  • 1 msec Peak Hold
  • Communications Function
  • Square Wave Output
  • Timer Function
  • Auto power-OFF function
  • Maximum and Minimum value Memory ( with recording time display).
  • Average Value Computation
  • Relative Computations (Δ, Δ/r)
  • Data Hold
  • Current Input Connection Alarm

These four digital multimeters of the DL-90 Series have been designed to meet the diversifying needs users have for multimeters. Some of the most advanced functions incorporated in these models include the auto power-OFF function (which prevents wasting of battery power even if you forget to switch the power off) and current input connection alarm function which generates an alarm buzzer sound if you attempt to measure voltage while a test lead is left connected to the current input. An analog bar display is provided together with a digital display so the measurements can be identified a glance. Naturally all models offer the basic measurement modes including DC voltage AC voltage DC current AC current resistance diode checking and circuit continuity checking.

Technical Specifications

  Tradeport Electronics Group
Product Category Digital Multimeters
Product Number DL-97
Product Name Kenwood TMI / Texio Hand-held Digital Multimeter
Unlock Full Specs
to access all available technical data

Similar Products

UT8804E 4.8 Digit Advanced-Series Bench Digital Multimeter - UT8804E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface USB
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details