Tradeport Electronics Group Instek Bench-Top Digital Multimeter GDM-8255A

Description
199,999 Counts Display VFD Two Colors Display Auto/Manual Ranging 2/4 Wire Resistance Measurement True RMS (AC, AC+DC) Selectable Measurement Rate Temperature Measurement Frequency Measurement Max./Min., REL, dBm, Compare,Math, Store, Recall, dB 5 1/2 (199,999 Counts) VFD Dual Display. The GDM-8255A portable precision multi-meters engage with 199,999 counts, dual-display, 0.012% DCV accuracy and 2w/4w measurement. The VFD display technology provides the excellent observation of contrast and brightness. The GDM-8255A carry an extensive list of measurement items - ACV, DCV, ACA, DCA, R, Hz, Continuity beeper, Diode test and Temperature. The dual-display measurement items include ACV + Hz, DCV + dBm, ACV + dBm, DCV + ACV ripple and dBm. Advanced measurement functions, such as Max/Min, Hold, Relative value and Compare, are suitable for multiplicity of applications such as production testing, research and field verification. The USB, RS-232C and 9-pin digital I/O interface are included as standard features, which enable its remote controlling and data capturing for ATE applications.
Description
199,999 Counts Display VFD Two Colors Display Auto/Manual Ranging 2/4 Wire Resistance Measurement True RMS (AC, AC+DC) Selectable Measurement Rate Temperature Measurement Frequency Measurement Max./Min., REL, dBm, Compare,Math, Store, Recall, dB 5 1/2 (199,999 Counts) VFD Dual Display. The GDM-8255A portable precision multi-meters engage with 199,999 counts, dual-display, 0.012% DCV accuracy and 2w/4w measurement. The VFD display technology provides the excellent observation of contrast and brightness. The GDM-8255A carry an extensive list of measurement items - ACV, DCV, ACA, DCA, R, Hz, Continuity beeper, Diode test and Temperature. The dual-display measurement items include ACV + Hz, DCV + dBm, ACV + dBm, DCV + ACV ripple and dBm. Advanced measurement functions, such as Max/Min, Hold, Relative value and Compare, are suitable for multiplicity of applications such as production testing, research and field verification. The USB, RS-232C and 9-pin digital I/O interface are included as standard features, which enable its remote controlling and data capturing for ATE applications.

Suppliers

Company
Product
Description
Supplier Links
Instek Bench-Top Digital Multimeter - GDM-8255A - Tradeport Electronics Group
Concord, Ontario, Canada
Instek Bench-Top Digital Multimeter
GDM-8255A
Instek Bench-Top Digital Multimeter GDM-8255A
199,999 Counts Display VFD Two Colors Display Auto/Manual Ranging 2/4 Wire Resistance Measurement True RMS (AC, AC+DC) Selectable Measurement Rate Temperature Measurement Frequency Measurement Max./Min., REL, dBm, Compare,Math, Store, Recall, dB 5 1/2 (199,999 Counts) VFD Dual Display. The GDM-8255A portable precision multi-meters engage with 199,999 counts, dual-display, 0.012% DCV accuracy and 2w/4w measurement. The VFD display technology provides the excellent observation of contrast and brightness. The GDM-8255A carry an extensive list of measurement items - ACV, DCV, ACA, DCA, R, Hz, Continuity beeper, Diode test and Temperature. The dual-display measurement items include ACV + Hz, DCV + dBm, ACV + dBm, DCV + ACV ripple and dBm. Advanced measurement functions, such as Max/Min, Hold, Relative value and Compare, are suitable for multiplicity of applications such as production testing, research and field verification. The USB, RS-232C and 9-pin digital I/O interface are included as standard features, which enable its remote controlling and data capturing for ATE applications.
  • 199,999 Counts Display
  • VFD Two Colors Display
  • Auto/Manual Ranging
  • 2/4 Wire Resistance Measurement
  • True RMS (AC, AC+DC)
  • Selectable Measurement Rate
  • Temperature Measurement
  • Frequency Measurement
  • Max./Min., REL, dBm, Compare,Math, Store, Recall, dB

5 1/2 (199,999 Counts) VFD Dual Display. The GDM-8255A portable precision multi-meters engage with 199,999 counts, dual-display, 0.012% DCV accuracy and 2w/4w measurement. The VFD display technology provides the excellent observation of contrast and brightness. The GDM-8255A carry an extensive list of measurement items - ACV, DCV, ACA, DCA, R, Hz, Continuity beeper, Diode test and Temperature. The dual-display measurement items include ACV + Hz, DCV + dBm, ACV + dBm, DCV + ACV ripple and dBm. Advanced measurement functions, such as Max/Min, Hold, Relative value and Compare, are suitable for multiplicity of applications such as production testing, research and field verification. The USB, RS-232C and 9-pin digital I/O interface are included as standard features, which enable its remote controlling and data capturing for ATE applications.

Technical Specifications

  Tradeport Electronics Group
Product Category Digital Multimeters
Product Number GDM-8255A
Product Name Instek Bench-Top Digital Multimeter
Unlock Full Specs
to access all available technical data

Similar Products

UT131A Palm Size Digital Multimeter with Capacitance Testing - UT131A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details