Tradeport Electronics Group Fluke Process Meter 787

Description
DMM and loop calibrator in one tool Precision 1000V, 440 mA digital multimeter Measure ac and dc volts, ac and dc current, resistance, continuity, and frequency 0.1% dc voltage accuracy 0.05% dc current accuracy, 1 A resolution to 30 mA Simultaneous mA and % of scale readout True rms ac voltage measurement to 1 kHz Frequency measurement to 20 kHz Min/Max/Average/Touc hHold/Relative modes Diode test and continuity beeper DC current source/loop calibrator 20 mA current source/simulator Simultaneous mA and % of scale readout Manual step (25%, coarse, fine) plus auto step and auto ramp Clear LCD with backlight; 4,000 counts (30,000 counts for dc current) Externally accessible battery for easy battery changes 1000V overload protection on V, ohms, frequency 150V overload protection on mA, backed-up by 440 mA 1000V fuse Designed to meet 1000 volt IEC 1010 Cat III standards Simultaneous mA and % of scale readout on mA output - 25% Manual Step plus Auto Step and Auto Ramp on mA output - Min/Max/Average/Hold /Relative modes - Externally accessible battery for easy changes - CAT III 1000V safety-rated, true-rms multimeter
Description
DMM and loop calibrator in one tool Precision 1000V, 440 mA digital multimeter Measure ac and dc volts, ac and dc current, resistance, continuity, and frequency 0.1% dc voltage accuracy 0.05% dc current accuracy, 1 A resolution to 30 mA Simultaneous mA and % of scale readout True rms ac voltage measurement to 1 kHz Frequency measurement to 20 kHz Min/Max/Average/Touc hHold/Relative modes Diode test and continuity beeper DC current source/loop calibrator 20 mA current source/simulator Simultaneous mA and % of scale readout Manual step (25%, coarse, fine) plus auto step and auto ramp Clear LCD with backlight; 4,000 counts (30,000 counts for dc current) Externally accessible battery for easy battery changes 1000V overload protection on V, ohms, frequency 150V overload protection on mA, backed-up by 440 mA 1000V fuse Designed to meet 1000 volt IEC 1010 Cat III standards Simultaneous mA and % of scale readout on mA output - 25% Manual Step plus Auto Step and Auto Ramp on mA output - Min/Max/Average/Hold /Relative modes - Externally accessible battery for easy changes - CAT III 1000V safety-rated, true-rms multimeter

Suppliers

Company
Product
Description
Supplier Links
Fluke Process Meter - 787 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke Process Meter
787
Fluke Process Meter 787
DMM and loop calibrator in one tool Precision 1000V, 440 mA digital multimeter Measure ac and dc volts, ac and dc current, resistance, continuity, and frequency 0.1% dc voltage accuracy 0.05% dc current accuracy, 1 A resolution to 30 mA Simultaneous mA and % of scale readout True rms ac voltage measurement to 1 kHz Frequency measurement to 20 kHz Min/Max/Average/Touc hHold/Relative modes Diode test and continuity beeper DC current source/loop calibrator 20 mA current source/simulator Simultaneous mA and % of scale readout Manual step (25%, coarse, fine) plus auto step and auto ramp Clear LCD with backlight; 4,000 counts (30,000 counts for dc current) Externally accessible battery for easy battery changes 1000V overload protection on V, ohms, frequency 150V overload protection on mA, backed-up by 440 mA 1000V fuse Designed to meet 1000 volt IEC 1010 Cat III standards Simultaneous mA and % of scale readout on mA output - 25% Manual Step plus Auto Step and Auto Ramp on mA output - Min/Max/Average/Hold /Relative modes - Externally accessible battery for easy changes - CAT III 1000V safety-rated, true-rms multimeter
  • DMM and loop calibrator in one tool
  • Precision 1000V, 440 mA digital multimeter
  • Measure ac and dc volts, ac and dc current, resistance, continuity, and frequency
  • 0.1% dc voltage accuracy
  • 0.05% dc current accuracy, 1 A resolution to 30 mA
  • Simultaneous mA and % of scale readout
  • True rms ac voltage measurement to 1 kHz
  • Frequency measurement to 20 kHz
  • Min/Max/Average/TouchHold/Relative modes
  • Diode test and continuity beeper
  • DC current source/loop calibrator
  • 20 mA current source/simulator
  • Simultaneous mA and % of scale readout
  • Manual step (25%, coarse, fine) plus auto step and auto ramp
  • Clear LCD with backlight; 4,000 counts (30,000 counts for dc current)
  • Externally accessible battery for easy battery changes
  • 1000V overload protection on V, ohms, frequency
  • 150V overload protection on mA, backed-up by 440 mA 1000V fuse
  • Designed to meet 1000 volt IEC 1010 Cat III standards

Simultaneous mA and % of scale readout on mA output - 25% Manual Step plus Auto Step and Auto Ramp on mA output - Min/Max/Average/Hold/Relative modes - Externally accessible battery for easy changes - CAT III 1000V safety-rated, true-rms multimeter

Technical Specifications

  Tradeport Electronics Group
Product Category Digital Multimeters
Product Number 787
Product Name Fluke Process Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT8805E 5.5 Digit Performance-Series Bench Digital Multimeter - UT8805E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN, USB, RS232
View Details
Multimeters - 2864456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test
Standards and Certifications RoHS
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details