Tradeport Electronics Group Fluke True RMS Multimeter 187

Description
Extremely fast readings 50,000 counts display 0.025% basic DC accuracy True RMS AC + DC measurements 100 kHz AC bandwidth for voltage and current Ergonomic high-impact overmolded case Dual display with bargraph and two-level backlight Min/max/average with real time clock and 250 âµs Fast Min-Max Frequency, capacitance, duty cycle & pulse width measurements Resistance, conductance, continuity and diode measurements Temperature and dBV/dBm with selectable reference PC interface for data exchange and closed case calibration Battery and fuse access without breaking calibration seal EN 61010-1 (IEC 1010-1) CAT III 1000V /CAT IV 600V
Description
Extremely fast readings 50,000 counts display 0.025% basic DC accuracy True RMS AC + DC measurements 100 kHz AC bandwidth for voltage and current Ergonomic high-impact overmolded case Dual display with bargraph and two-level backlight Min/max/average with real time clock and 250 âµs Fast Min-Max Frequency, capacitance, duty cycle & pulse width measurements Resistance, conductance, continuity and diode measurements Temperature and dBV/dBm with selectable reference PC interface for data exchange and closed case calibration Battery and fuse access without breaking calibration seal EN 61010-1 (IEC 1010-1) CAT III 1000V /CAT IV 600V

Suppliers

Company
Product
Description
Supplier Links
Fluke True RMS Multimeter - 187 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke True RMS Multimeter
187
Fluke True RMS Multimeter 187
Extremely fast readings 50,000 counts display 0.025% basic DC accuracy True RMS AC + DC measurements 100 kHz AC bandwidth for voltage and current Ergonomic high-impact overmolded case Dual display with bargraph and two-level backlight Min/max/average with real time clock and 250 âµs Fast Min-Max Frequency, capacitance, duty cycle & pulse width measurements Resistance, conductance, continuity and diode measurements Temperature and dBV/dBm with selectable reference PC interface for data exchange and closed case calibration Battery and fuse access without breaking calibration seal EN 61010-1 (IEC 1010-1) CAT III 1000V /CAT IV 600V
  • Extremely fast readings
  • 50,000 counts display
  • 0.025% basic DC accuracy
  • True RMS AC + DC measurements
  • 100 kHz AC bandwidth for voltage and current
  • Ergonomic high-impact overmolded case
  • Dual display with bargraph and two-level backlight
  • Min/max/average with real time clock and 250 µs Fast Min-Max
  • Frequency, capacitance, duty cycle & pulse width measurements
  • Resistance, conductance, continuity and diode measurements
  • Temperature and dBV/dBm with selectable reference
  • PC interface for data exchange and closed case calibration
  • Battery and fuse access without breaking calibration seal
  • EN 61010-1 (IEC 1010-1) CAT III 1000V /CAT IV 600V

Technical Specifications

  Tradeport Electronics Group
Product Category Digital Multimeters
Product Number 187
Product Name Fluke True RMS Multimeter
Unlock Full Specs
to access all available technical data

Similar Products

UT131B Palm Size Digital Multimeter with Battery Testing - UT131B - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
4 1/2 Digits Dual-Display Digital Multimeter - SDM3045X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Digital Multimeter - PCE-LCT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details