Tradeport Electronics Group Kenwood TMI / Texio Hand-held Digital Multimeters DL-91

Description
3200 Full-Scale Digital Display plus Analog Bar Graph Versatile Measurement Modes Auto Power-OFF Auto/Manual Ranging Switchable Data Hold Battery Low Indication Current Input Connection Alarm These four digital multimeters of the DL-90 Series have been designed to meet the diversifying needs users have for multimeters. Some of the most advanced functions incorporated in these models include the auto power-OFF function (which prevents wasting of battery power even if you forget to switch the power off) and current input connection alarm function which generates an alarm buzzer sound if you attempt to measure voltage while a test lead is left connected to the current input. An analog bar display is provided together with a digital display so the measurements can be identified a glance. Naturally all models offer the basic measurement modes including DC voltage AC voltage DC current AC current resistance diode checking and circuit continuity checking.
Description
3200 Full-Scale Digital Display plus Analog Bar Graph Versatile Measurement Modes Auto Power-OFF Auto/Manual Ranging Switchable Data Hold Battery Low Indication Current Input Connection Alarm These four digital multimeters of the DL-90 Series have been designed to meet the diversifying needs users have for multimeters. Some of the most advanced functions incorporated in these models include the auto power-OFF function (which prevents wasting of battery power even if you forget to switch the power off) and current input connection alarm function which generates an alarm buzzer sound if you attempt to measure voltage while a test lead is left connected to the current input. An analog bar display is provided together with a digital display so the measurements can be identified a glance. Naturally all models offer the basic measurement modes including DC voltage AC voltage DC current AC current resistance diode checking and circuit continuity checking.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Hand-held Digital Multimeters - DL-91 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Hand-held Digital Multimeters
DL-91
Kenwood TMI / Texio Hand-held Digital Multimeters DL-91
3200 Full-Scale Digital Display plus Analog Bar Graph Versatile Measurement Modes Auto Power-OFF Auto/Manual Ranging Switchable Data Hold Battery Low Indication Current Input Connection Alarm These four digital multimeters of the DL-90 Series have been designed to meet the diversifying needs users have for multimeters. Some of the most advanced functions incorporated in these models include the auto power-OFF function (which prevents wasting of battery power even if you forget to switch the power off) and current input connection alarm function which generates an alarm buzzer sound if you attempt to measure voltage while a test lead is left connected to the current input. An analog bar display is provided together with a digital display so the measurements can be identified a glance. Naturally all models offer the basic measurement modes including DC voltage AC voltage DC current AC current resistance diode checking and circuit continuity checking.
  • 3200 Full-Scale Digital Display plus Analog Bar Graph
  • Versatile Measurement Modes
  • Auto Power-OFF
  • Auto/Manual Ranging Switchable
  • Data Hold
  • Battery Low Indication
  • Current Input Connection Alarm

These four digital multimeters of the DL-90 Series have been designed to meet the diversifying needs users have for multimeters. Some of the most advanced functions incorporated in these models include the auto power-OFF function (which prevents wasting of battery power even if you forget to switch the power off) and current input connection alarm function which generates an alarm buzzer sound if you attempt to measure voltage while a test lead is left connected to the current input. An analog bar display is provided together with a digital display so the measurements can be identified a glance. Naturally all models offer the basic measurement modes including DC voltage AC voltage DC current AC current resistance diode checking and circuit continuity checking.

Technical Specifications

  Tradeport Electronics Group
Product Category Digital Multimeters
Product Number DL-91
Product Name Kenwood TMI / Texio Hand-held Digital Multimeters
Unlock Full Specs
to access all available technical data

Similar Products

UT8805E 5.5 Digit Performance-Series Bench Digital Multimeter - UT8805E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN, USB, RS232
View Details
Multimeters - 1233394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details