Tradeport Electronics Group Fluke Insulation Resistance Tester 1507

Description
Insulation test range:0.01 Mω to 10 Gω Insulation test voltages:50 V, 100 V, 250 V, 500 V, 1000 V Save both time and money with Automatic calculation of Polarization Index and Dielectric Absorption Ratio Make repetitive tests simple and easy with the 1507’s Compare (Pass/Fail) function Repetitive or hard-to-reach testing is easy with the remote test probe Live circuit detection prevents insulation test if voltage > 30 V is detected for added user protection Auto-discharge of capacitive voltage for added user protection AC/DC voltage: 0.1 V to 600 V 200 mA Continuity Resistance: 0.01 ω to 20.00 kω Save battery power with auto power off Read measurements easily with large, backlit display CAT IV 600 V overvoltage category rating for added user protection Remote probe, test leads, probes and alligator clips included with each tester Accepts optional Fluke TPAK magnetic hanging system to free your hands for other work Four AA alkaline batteries (NEDA 15 A or IEC LR6) for at least 1000 insulation tests The Fluke 1507 Insulation Tester is compact, rugged, reliable, and easy to use. With its multiple test voltages, the 1507 is ideal for many troubleshooting, commissioning, and preventative maintenance applications. Additional features, like the remote probe on this tool save both time and money when performing tests.
Description
Insulation test range:0.01 Mω to 10 Gω Insulation test voltages:50 V, 100 V, 250 V, 500 V, 1000 V Save both time and money with Automatic calculation of Polarization Index and Dielectric Absorption Ratio Make repetitive tests simple and easy with the 1507’s Compare (Pass/Fail) function Repetitive or hard-to-reach testing is easy with the remote test probe Live circuit detection prevents insulation test if voltage > 30 V is detected for added user protection Auto-discharge of capacitive voltage for added user protection AC/DC voltage: 0.1 V to 600 V 200 mA Continuity Resistance: 0.01 ω to 20.00 kω Save battery power with auto power off Read measurements easily with large, backlit display CAT IV 600 V overvoltage category rating for added user protection Remote probe, test leads, probes and alligator clips included with each tester Accepts optional Fluke TPAK magnetic hanging system to free your hands for other work Four AA alkaline batteries (NEDA 15 A or IEC LR6) for at least 1000 insulation tests The Fluke 1507 Insulation Tester is compact, rugged, reliable, and easy to use. With its multiple test voltages, the 1507 is ideal for many troubleshooting, commissioning, and preventative maintenance applications. Additional features, like the remote probe on this tool save both time and money when performing tests.

Suppliers

Company
Product
Description
Supplier Links
Fluke Insulation Resistance Tester - 1507 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke Insulation Resistance Tester
1507
Fluke Insulation Resistance Tester 1507
Insulation test range:0.01 Mω to 10 Gω Insulation test voltages:50 V, 100 V, 250 V, 500 V, 1000 V Save both time and money with Automatic calculation of Polarization Index and Dielectric Absorption Ratio Make repetitive tests simple and easy with the 1507’s Compare (Pass/Fail) function Repetitive or hard-to-reach testing is easy with the remote test probe Live circuit detection prevents insulation test if voltage > 30 V is detected for added user protection Auto-discharge of capacitive voltage for added user protection AC/DC voltage: 0.1 V to 600 V 200 mA Continuity Resistance: 0.01 ω to 20.00 kω Save battery power with auto power off Read measurements easily with large, backlit display CAT IV 600 V overvoltage category rating for added user protection Remote probe, test leads, probes and alligator clips included with each tester Accepts optional Fluke TPAK magnetic hanging system to free your hands for other work Four AA alkaline batteries (NEDA 15 A or IEC LR6) for at least 1000 insulation tests The Fluke 1507 Insulation Tester is compact, rugged, reliable, and easy to use. With its multiple test voltages, the 1507 is ideal for many troubleshooting, commissioning, and preventative maintenance applications. Additional features, like the remote probe on this tool save both time and money when performing tests.
  • Insulation test range:0.01 MΩ to 10 GΩ
  • Insulation test voltages:50 V, 100 V, 250 V, 500 V, 1000 V
  • Save both time and money with Automatic calculation of Polarization Index and Dielectric Absorption Ratio
  • Make repetitive tests simple and easy with the 1507’s Compare (Pass/Fail) function
  • Repetitive or hard-to-reach testing is easy with the remote test probe
  • Live circuit detection prevents insulation test if voltage > 30 V is detected for added user protection
  • Auto-discharge of capacitive voltage for added user protection
  • AC/DC voltage: 0.1 V to 600 V
  • 200 mA Continuity
  • Resistance: 0.01 Ω to 20.00 kΩ
  • Save battery power with auto power off
  • Read measurements easily with large, backlit display
  • CAT IV 600 V overvoltage category rating for added user protection
  • Remote probe, test leads, probes and alligator clips included with each tester
  • Accepts optional Fluke TPAK magnetic hanging system to free your hands for other work
  • Four AA alkaline batteries (NEDA 15 A or IEC LR6) for at least 1000 insulation tests

The Fluke 1507 Insulation Tester is compact, rugged, reliable, and easy to use. With its multiple test voltages, the 1507 is ideal for many troubleshooting, commissioning, and preventative maintenance applications. Additional features, like the remote probe on this tool save both time and money when performing tests.

Technical Specifications

  Tradeport Electronics Group
Product Category Digital Multimeters
Product Number 1507
Product Name Fluke Insulation Resistance Tester
Unlock Full Specs
to access all available technical data

Similar Products

UT8805E 5.5 Digit Performance-Series Bench Digital Multimeter - UT8805E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN, USB, RS232
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Digital Multimeter - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Measurement Type DC
Display Digits 5 Digits
View Details