Tradeport Electronics Group Fluke 6.5 digit Precision Multimeter 8846A

Description
6.5 digit resolution Basic V dc accuracy of up to 0.0024 % Dual display 100 μA to 10 A current range, with up to 100 pA resolution Wide ohms range from 10 ω to 1 Gω with up to 10 μω resolution 2 x 4 ohms 4-wire measurement technique Measure frequency and period Measures capacitance and temperature USB memory drive port Fluke 45 and Agilent 34401A emulation Graphical display Trendplot™ paperless recorder mode, statistics, histogram CAT I 1000 V, CAT II 600 V The Fluke 8845A and 8846A 6.5 digit precision multimeters have the precision and versatility to handle your most demanding measurements, on the bench or in a system. These meters are both high performance and feature rich, yet also remarkably easy to use. These digital multimeters perform the functions you would expect to see in a multifunction DMM, including measuring volts, ohms, and amps. Basic V dc accuracy of up to 0.0024 %, 10 A current range, and a wide ohms range give you an unbeatable combination of measurement capability. You can also use the 8845A and 8846A to measure frequency and period. In addition, the 8846A measures temperature and capacitance. The functions of a counter, capacitance meter, and thermometer are built in for unparalleled versatility. Extend the meters’ utility even more with their graphical display modes, including TrendplotTM paperless recorder mode, statistics and histograms—features you won’t find on other multimeters. Of course, these meters are also durable and dependable, features you expect from any Fluke meter. This unique combination of features and performance makes the 8845A and 8846A an unbeatable value for a wide variety of applications, including manufacturing test, research and development, and service.
Description
6.5 digit resolution Basic V dc accuracy of up to 0.0024 % Dual display 100 μA to 10 A current range, with up to 100 pA resolution Wide ohms range from 10 ω to 1 Gω with up to 10 μω resolution 2 x 4 ohms 4-wire measurement technique Measure frequency and period Measures capacitance and temperature USB memory drive port Fluke 45 and Agilent 34401A emulation Graphical display Trendplot™ paperless recorder mode, statistics, histogram CAT I 1000 V, CAT II 600 V The Fluke 8845A and 8846A 6.5 digit precision multimeters have the precision and versatility to handle your most demanding measurements, on the bench or in a system. These meters are both high performance and feature rich, yet also remarkably easy to use. These digital multimeters perform the functions you would expect to see in a multifunction DMM, including measuring volts, ohms, and amps. Basic V dc accuracy of up to 0.0024 %, 10 A current range, and a wide ohms range give you an unbeatable combination of measurement capability. You can also use the 8845A and 8846A to measure frequency and period. In addition, the 8846A measures temperature and capacitance. The functions of a counter, capacitance meter, and thermometer are built in for unparalleled versatility. Extend the meters’ utility even more with their graphical display modes, including TrendplotTM paperless recorder mode, statistics and histograms—features you won’t find on other multimeters. Of course, these meters are also durable and dependable, features you expect from any Fluke meter. This unique combination of features and performance makes the 8845A and 8846A an unbeatable value for a wide variety of applications, including manufacturing test, research and development, and service.

Suppliers

Company
Product
Description
Supplier Links
Fluke 6.5 digit Precision Multimeter - 8846A - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke 6.5 digit Precision Multimeter
8846A
Fluke 6.5 digit Precision Multimeter 8846A
6.5 digit resolution Basic V dc accuracy of up to 0.0024 % Dual display 100 μA to 10 A current range, with up to 100 pA resolution Wide ohms range from 10 ω to 1 Gω with up to 10 μω resolution 2 x 4 ohms 4-wire measurement technique Measure frequency and period Measures capacitance and temperature USB memory drive port Fluke 45 and Agilent 34401A emulation Graphical display Trendplot™ paperless recorder mode, statistics, histogram CAT I 1000 V, CAT II 600 V The Fluke 8845A and 8846A 6.5 digit precision multimeters have the precision and versatility to handle your most demanding measurements, on the bench or in a system. These meters are both high performance and feature rich, yet also remarkably easy to use. These digital multimeters perform the functions you would expect to see in a multifunction DMM, including measuring volts, ohms, and amps. Basic V dc accuracy of up to 0.0024 %, 10 A current range, and a wide ohms range give you an unbeatable combination of measurement capability. You can also use the 8845A and 8846A to measure frequency and period. In addition, the 8846A measures temperature and capacitance. The functions of a counter, capacitance meter, and thermometer are built in for unparalleled versatility. Extend the meters’ utility even more with their graphical display modes, including TrendplotTM paperless recorder mode, statistics and histograms—features you won’t find on other multimeters. Of course, these meters are also durable and dependable, features you expect from any Fluke meter. This unique combination of features and performance makes the 8845A and 8846A an unbeatable value for a wide variety of applications, including manufacturing test, research and development, and service.
  • 6.5 digit resolution
  • Basic V dc accuracy of up to 0.0024 %
  • Dual display
  • 100 μA to 10 A current range, with up to 100 pA resolution
  • Wide ohms range from 10 Ω to 1 GΩ with up to 10 μΩ resolution
  • 2 x 4 ohms 4-wire measurement technique
  • Measure frequency and period
  • Measures capacitance and temperature
  • USB memory drive port
  • Fluke 45 and Agilent 34401A emulation
  • Graphical display
  • Trendplot™ paperless recorder mode, statistics, histogram
  • CAT I 1000 V, CAT II 600 V

The Fluke 8845A and 8846A 6.5 digit precision multimeters have the precision and versatility to handle your most demanding measurements, on the bench or in a system. These meters are both high performance and feature rich, yet also remarkably easy to use. These digital multimeters perform the functions you would expect to see in a multifunction DMM, including measuring volts, ohms, and amps. Basic V dc accuracy of up to 0.0024 %, 10 A current range, and a wide ohms range give you an unbeatable combination of measurement capability. You can also use the 8845A and 8846A to measure frequency and period. In addition, the 8846A measures temperature and capacitance. The functions of a counter, capacitance meter, and thermometer are built in for unparalleled versatility. Extend the meters’ utility even more with their graphical display modes, including TrendplotTM paperless recorder mode, statistics and histograms—features you won’t find on other multimeters. Of course, these meters are also durable and dependable, features you expect from any Fluke meter. This unique combination of features and performance makes the 8845A and 8846A an unbeatable value for a wide variety of applications, including manufacturing test, research and development, and service.

Technical Specifications

  Tradeport Electronics Group
Product Category Digital Multimeters
Product Number 8846A
Product Name Fluke 6.5 digit Precision Multimeter
Unlock Full Specs
to access all available technical data

Similar Products

UT131A Palm Size Digital Multimeter with Capacitance Testing - UT131A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Multimeters - 2048328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement; Temperature
Standards and Certifications RoHS
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details