Tradeport Electronics Group Fluke 4.5 Digit Digital Multimeter 8050A

Description
The Fluke Model 8050A Digital Multimeter provides superior performance and measurement capabilities in a low cost, benchtop instrument. These 4 1/2 digit DMMs have the following measurement functions:DC volts, true rms AC volts, DC amps, true rms AC amps, ohms, dBm (with selectable reference impedance's) conductance, and diode test. They also have a relative-reference feature that works with all measurement functions. These units also feature 0.03% basic dc accuracy and true rms from 20 Hz to 50 kHz. They also have overload protection. Rechargeable batteries are available in the model 8050-01 otherwise the 8050A operates on AC line power only.
Description
The Fluke Model 8050A Digital Multimeter provides superior performance and measurement capabilities in a low cost, benchtop instrument. These 4 1/2 digit DMMs have the following measurement functions:DC volts, true rms AC volts, DC amps, true rms AC amps, ohms, dBm (with selectable reference impedance's) conductance, and diode test. They also have a relative-reference feature that works with all measurement functions. These units also feature 0.03% basic dc accuracy and true rms from 20 Hz to 50 kHz. They also have overload protection. Rechargeable batteries are available in the model 8050-01 otherwise the 8050A operates on AC line power only.

Suppliers

Company
Product
Description
Supplier Links
Fluke 4.5 Digit Digital Multimeter - 8050A - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke 4.5 Digit Digital Multimeter
8050A
Fluke 4.5 Digit Digital Multimeter 8050A
The Fluke Model 8050A Digital Multimeter provides superior performance and measurement capabilities in a low cost, benchtop instrument. These 4 1/2 digit DMMs have the following measurement functions:DC volts, true rms AC volts, DC amps, true rms AC amps, ohms, dBm (with selectable reference impedance's) conductance, and diode test. They also have a relative-reference feature that works with all measurement functions. These units also feature 0.03% basic dc accuracy and true rms from 20 Hz to 50 kHz. They also have overload protection. Rechargeable batteries are available in the model 8050-01 otherwise the 8050A operates on AC line power only.

The Fluke Model 8050A Digital Multimeter provides superior performance and measurement capabilities in a low cost, benchtop instrument. These 4 1/2 digit DMMs have the following measurement functions:DC volts, true rms AC volts, DC amps, true rms AC amps, ohms, dBm (with selectable reference impedance's) conductance, and diode test. They also have a relative-reference feature that works with all measurement functions. These units also feature 0.03% basic dc accuracy and true rms from 20 Hz to 50 kHz. They also have overload protection. Rechargeable batteries are available in the model 8050-01 otherwise the 8050A operates on AC line power only.

Technical Specifications

  Tradeport Electronics Group
Product Category Digital Multimeters
Product Number 8050A
Product Name Fluke 4.5 Digit Digital Multimeter
Unlock Full Specs
to access all available technical data

Similar Products

UT8805E 5.5 Digit Performance-Series Bench Digital Multimeter - UT8805E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN, USB, RS232
View Details
Multimeters - 6998742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Diode test; True RMS Current Measurement; Temperature
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details