Tradeport Electronics Group Fluke TRMS Multimeter No Amps 110

Description
True RMS measurements. 0.7% basic accuracy. 6000 count resolution. Digital display with analog bargraph. AC/DC current measurements (111, 112). Backlight display (112). Manual and automatic ranging. Display Hold. Frequency and capacitance measurements. Resistance, continuity and diode measurements. Min-max-average recording. Easy battery exchange without opening the case. Closed case calibration through front panel. Compact case with separate holster. EN61010-1 CAT III 600V. Three year warranty. Introducing the 110 Series of digital multimeters. Totally new. Totally Fluke. Want to compare sizes? These little meters pack more features than some DMMs twice their size. True-rms ac voltage and current readings, for example. 6000 count resolution. Min/Max/Average. And frequency and capacitance capabilities. Plus they give you an easy-open battery access door. They’re all CAT III rated for 600V and are protected by a three-year warranty. The 112 model has a backlight and delivers 0.7% basic dc accuracy. The price? They’re less than you think. Yes, smaller is better.
Description
True RMS measurements. 0.7% basic accuracy. 6000 count resolution. Digital display with analog bargraph. AC/DC current measurements (111, 112). Backlight display (112). Manual and automatic ranging. Display Hold. Frequency and capacitance measurements. Resistance, continuity and diode measurements. Min-max-average recording. Easy battery exchange without opening the case. Closed case calibration through front panel. Compact case with separate holster. EN61010-1 CAT III 600V. Three year warranty. Introducing the 110 Series of digital multimeters. Totally new. Totally Fluke. Want to compare sizes? These little meters pack more features than some DMMs twice their size. True-rms ac voltage and current readings, for example. 6000 count resolution. Min/Max/Average. And frequency and capacitance capabilities. Plus they give you an easy-open battery access door. They’re all CAT III rated for 600V and are protected by a three-year warranty. The 112 model has a backlight and delivers 0.7% basic dc accuracy. The price? They’re less than you think. Yes, smaller is better.

Suppliers

Company
Product
Description
Supplier Links
Fluke TRMS Multimeter No Amps - 110 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke TRMS Multimeter No Amps
110
Fluke TRMS Multimeter No Amps 110
True RMS measurements. 0.7% basic accuracy. 6000 count resolution. Digital display with analog bargraph. AC/DC current measurements (111, 112). Backlight display (112). Manual and automatic ranging. Display Hold. Frequency and capacitance measurements. Resistance, continuity and diode measurements. Min-max-average recording. Easy battery exchange without opening the case. Closed case calibration through front panel. Compact case with separate holster. EN61010-1 CAT III 600V. Three year warranty. Introducing the 110 Series of digital multimeters. Totally new. Totally Fluke. Want to compare sizes? These little meters pack more features than some DMMs twice their size. True-rms ac voltage and current readings, for example. 6000 count resolution. Min/Max/Average. And frequency and capacitance capabilities. Plus they give you an easy-open battery access door. They’re all CAT III rated for 600V and are protected by a three-year warranty. The 112 model has a backlight and delivers 0.7% basic dc accuracy. The price? They’re less than you think. Yes, smaller is better.
  • True RMS measurements.
  • 0.7% basic accuracy.
  • 6000 count resolution.
  • Digital display with analog bargraph.
  • AC/DC current measurements (111, 112).
  • Backlight display (112).
  • Manual and automatic ranging.
  • Display Hold.
  • Frequency and capacitance measurements.
  • Resistance, continuity and diode measurements.
  • Min-max-average recording.
  • Easy battery exchange without opening the case.
  • Closed case calibration through front panel.
  • Compact case with separate holster.
  • EN61010-1 CAT III 600V.
  • Three year warranty.

Introducing the 110 Series of digital multimeters. Totally new. Totally Fluke. Want to compare sizes? These little meters pack more features than some DMMs twice their size. True-rms ac voltage and current readings, for example. 6000 count resolution. Min/Max/Average. And frequency and capacitance capabilities. Plus they give you an easy-open battery access door. They’re all CAT III rated for 600V and are protected by a three-year warranty. The 112 model has a backlight and delivers 0.7% basic dc accuracy. The price? They’re less than you think. Yes, smaller is better.

Technical Specifications

  Tradeport Electronics Group
Product Category Digital Multimeters
Product Number 110
Product Name Fluke TRMS Multimeter No Amps
Unlock Full Specs
to access all available technical data

Similar Products

UT181A TRMS Datalogging Digital Multimeter - UT181A - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC
Standards and Certifications RoHS
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details