Tradeport Electronics Group Kenwood TMI / Texio Digital Multimeter DL-2050

Description
Two measurement values are displayed (e.g. AC voltage and frequency). Easy to see the display with Vacuum Fluorescent Display. Full remote control with RS-232C as standard and GP-IB by DL-2050G/2051G. Selectable 2 wire and 4 wire resistance measurements. True RMS measurements. 0.01Hz resolution in frequency measurements. Relative (REL) function to offset residual reading before measurements. Compare function to determine if above below or within a designated range (Hi/Lo/Pass). MIN/MAX recording function to keep minimum and/or maximum measurement readings. Satisfying CE mark certification requirements. 120000 Counts & Full Scale, Dual Display, High Resolution, CE marking, DL-2050(Accuracy 0.012% at DCV)
Description
Two measurement values are displayed (e.g. AC voltage and frequency). Easy to see the display with Vacuum Fluorescent Display. Full remote control with RS-232C as standard and GP-IB by DL-2050G/2051G. Selectable 2 wire and 4 wire resistance measurements. True RMS measurements. 0.01Hz resolution in frequency measurements. Relative (REL) function to offset residual reading before measurements. Compare function to determine if above below or within a designated range (Hi/Lo/Pass). MIN/MAX recording function to keep minimum and/or maximum measurement readings. Satisfying CE mark certification requirements. 120000 Counts & Full Scale, Dual Display, High Resolution, CE marking, DL-2050(Accuracy 0.012% at DCV)

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Digital Multimeter - DL-2050 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Digital Multimeter
DL-2050
Kenwood TMI / Texio Digital Multimeter DL-2050
Two measurement values are displayed (e.g. AC voltage and frequency). Easy to see the display with Vacuum Fluorescent Display. Full remote control with RS-232C as standard and GP-IB by DL-2050G/2051G. Selectable 2 wire and 4 wire resistance measurements. True RMS measurements. 0.01Hz resolution in frequency measurements. Relative (REL) function to offset residual reading before measurements. Compare function to determine if above below or within a designated range (Hi/Lo/Pass). MIN/MAX recording function to keep minimum and/or maximum measurement readings. Satisfying CE mark certification requirements. 120000 Counts & Full Scale, Dual Display, High Resolution, CE marking, DL-2050(Accuracy 0.012% at DCV)
  • Two measurement values are displayed (e.g. AC voltage and frequency).
  • Easy to see the display with Vacuum Fluorescent Display.
  • Full remote control with RS-232C as standard and GP-IB by DL-2050G/2051G.
  • Selectable 2 wire and 4 wire resistance measurements.
  • True RMS measurements.
  • 0.01Hz resolution in frequency measurements.
  • Relative (REL) function to offset residual reading before measurements.
  • Compare function to determine if above below or within a designated range (Hi/Lo/Pass).
  • MIN/MAX recording function to keep minimum and/or maximum measurement readings.
  • Satisfying CE mark certification requirements.

120000 Counts & Full Scale, Dual Display, High Resolution, CE marking, DL-2050(Accuracy 0.012% at DCV)

Technical Specifications

  Tradeport Electronics Group
Product Category Digital Multimeters
Product Number DL-2050
Product Name Kenwood TMI / Texio Digital Multimeter
Unlock Full Specs
to access all available technical data

Similar Products

UT8806E 6.5 Digit Performance-Series Bench Digital Multimeter - UT8806E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN, USB, RS232
View Details
Multimeters - 2367189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Bench top
Standards and Certifications RoHS
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details