Tradeport Electronics Group Metex Digital Multimeter M3800

Description
Maximum Display: 1999 counts (3-1/2 digits) with automatic polarity indication. Maximum Input Current of AC and DC: 20A(maximum of 15 minutes) Overrange indication: “1” Figure only on the display Maximum common mode voltage: 500V dc/ac rms Reading rate: 2-3 readings per sec. (approximate). Temperature for guaranteed accuracy: 23°C ± 5°C Temperature Ranges: Operating: 0°C to 40°C (32°F to 104°F) / Storage: -10°C to 50°C (14°F to 122°F) Power Supply: One 9-volt battery (NEDA 1604, 6F22 Type or equivalent) Size: 88W x 172L x 34H m/m Weight : 340g ± 10g (Including 9 Volt battery). Accesories: Operating manual, 9V Battery (Zinc-Carbon Type). A pair of test Leads, spare Fuse and Carrying Case
Description
Maximum Display: 1999 counts (3-1/2 digits) with automatic polarity indication. Maximum Input Current of AC and DC: 20A(maximum of 15 minutes) Overrange indication: “1” Figure only on the display Maximum common mode voltage: 500V dc/ac rms Reading rate: 2-3 readings per sec. (approximate). Temperature for guaranteed accuracy: 23°C ± 5°C Temperature Ranges: Operating: 0°C to 40°C (32°F to 104°F) / Storage: -10°C to 50°C (14°F to 122°F) Power Supply: One 9-volt battery (NEDA 1604, 6F22 Type or equivalent) Size: 88W x 172L x 34H m/m Weight : 340g ± 10g (Including 9 Volt battery). Accesories: Operating manual, 9V Battery (Zinc-Carbon Type). A pair of test Leads, spare Fuse and Carrying Case

Suppliers

Company
Product
Description
Supplier Links
Metex Digital Multimeter - M3800 - Tradeport Electronics Group
Concord, Ontario, Canada
Metex Digital Multimeter
M3800
Metex Digital Multimeter M3800
Maximum Display: 1999 counts (3-1/2 digits) with automatic polarity indication. Maximum Input Current of AC and DC: 20A(maximum of 15 minutes) Overrange indication: “1” Figure only on the display Maximum common mode voltage: 500V dc/ac rms Reading rate: 2-3 readings per sec. (approximate). Temperature for guaranteed accuracy: 23°C ± 5°C Temperature Ranges: Operating: 0°C to 40°C (32°F to 104°F) / Storage: -10°C to 50°C (14°F to 122°F) Power Supply: One 9-volt battery (NEDA 1604, 6F22 Type or equivalent) Size: 88W x 172L x 34H m/m Weight : 340g ± 10g (Including 9 Volt battery). Accesories: Operating manual, 9V Battery (Zinc-Carbon Type). A pair of test Leads, spare Fuse and Carrying Case
  • Maximum Display: 1999 counts (3-1/2 digits) with automatic polarity indication.
  • Maximum Input Current of AC and DC: 20A(maximum of 15 minutes)
  • Overrange indication: “1” Figure only on the display
  • Maximum common mode voltage: 500V dc/ac rms
  • Reading rate: 2-3 readings per sec. (approximate).
  • Temperature for guaranteed accuracy: 23°C ± 5°C
  • Temperature Ranges: Operating: 0°C to 40°C (32°F to 104°F) / Storage: -10°C to 50°C (14°F to 122°F)
  • Power Supply: One 9-volt battery (NEDA 1604, 6F22 Type or equivalent)
  • Size: 88W x 172L x 34H m/m
  • Weight : 340g ± 10g (Including 9 Volt battery).
  • Accesories: Operating manual, 9V Battery (Zinc-Carbon Type). A pair of test Leads, spare Fuse and Carrying Case

Technical Specifications

  Tradeport Electronics Group
Product Category Digital Multimeters
Product Number M3800
Product Name Metex Digital Multimeter
Unlock Full Specs
to access all available technical data

Similar Products

UT8803E 3.8 Digit Classic-Series Bench Digital Multimeter - UT8803E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Digital Multimeter - PCE-LCT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details