87-5 -- FLUKE INDUSTRIAL TRUE-RMS MULTIMETER WITH TEMPERATURE
Tradeport Electronics Group
Fluke Industrial True-RMS Multimeter with Temperature
87-5
Description
True-rms.
Touch Hold.
Fused Current Inputs.
Continuity.
MIN/MAX Mode.
Peak MIN/MAX - 250 µSec.
Relative Mode.
Diode Test.
Sleep Mode - 30 minutes.
IEC 61010 Rating - CATIII-1000V
Battery access door that enables changing batteries without breaking the calibration seal
-
Tradeport Electronics Group
Description
True-rms.
Touch Hold.
Fused Current Inputs.
Continuity.
MIN/MAX Mode.
Peak MIN/MAX - 250 µSec.
Relative Mode.
Diode Test.
Sleep Mode - 30 minutes.
IEC 61010 Rating - CATIII-1000V
Battery access door that enables changing batteries without breaking the calibration seal
Suppliers
Fluke Industrial True-RMS Multimeter with Temperature
87-5
True-rms.
Touch Hold.
Fused Current Inputs.
Continuity.
MIN/MAX Mode.
Peak MIN/MAX - 250 µSec.
Relative Mode.
Diode Test.
Sleep Mode - 30 minutes.
IEC 61010 Rating - CATIII-1000V
Battery access door that enables changing batteries without breaking the calibration seal
- True-rms.
- Touch Hold.
- Fused Current Inputs.
- Continuity.
- MIN/MAX Mode.
- Peak MIN/MAX - 250 µSec.
- Relative Mode.
- Diode Test.
- Sleep Mode - 30 minutes.
- IEC 61010 Rating - CATIII-1000V
- Battery access door that enables changing batteries without breaking the calibration seal
Technical Specifications
|
Product Category
|
Digital Multimeters |
|
Product Number
|
87-5 |
|
Product Name
|
Fluke Industrial True-RMS Multimeter with Temperature |
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
Bench top
Measurement Type
AC
Output Interface
LAN
View Details
Siglent Technologies NA, Inc.
Form Factor
Bench top
Measurement Type
AC / DC
Phase
Single Phase
View Details
2 suppliers
Tempco Electric Heater Corporation
Form Factor
Handheld
Display Digits
4 Digits
Options & Features
Battery powered
View Details
PCE Instruments / PCE Americas Inc.
Form Factor
Clamp Meter
Measurement Type
AC
Options & Features
Battery powered; Data storage/ logging
View Details