HARWIN Headers & Wire Housings G125-MS12605M1R

Description
Gecko Screw-Lok DIL Male Vertical Surfac
Request a Quote
Description
Gecko Screw-Lok DIL Male Vertical Surfac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - G125-MS12605M1R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
G125-MS12605M1R
Headers & Wire Housings G125-MS12605M1R
Gecko Screw-Lok DIL Male Vertical Surfac

Gecko Screw-Lok DIL Male Vertical Surfac

Buy Now
Connector, Header, 26Pos, 2Row, 1.25Mm; Pitch Spacing Harwin - 28AK9990 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 26Pos, 2Row, 1.25Mm; Pitch Spacing Harwin
28AK9990
Connector, Header, 26Pos, 2Row, 1.25Mm; Pitch Spacing Harwin 28AK9990
CONNECTOR, HEADER, 26POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:26Contacts; Gender:Header; Product Range:Gecko SL G125 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 26POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:26Contacts; Gender:Header; Product Range:Gecko SL G125 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number G125-MS12605M1R 28AK9990
Product Name Headers & Wire Housings Connector, Header, 26Pos, 2Row, 1.25Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

2 Tabs Quick Fit Header - 7832 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
PCB Headers & Receptacles - 102666-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details