HARWIN Headers & Wire Housings G125-MS13405M1R

Description
Gecko Screw-Lok DIL Male Vertical Surfac
Request a Quote
Description
Gecko Screw-Lok DIL Male Vertical Surfac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Headers & Wire Housings
G125-MS13405M1R
Headers & Wire Housings G125-MS13405M1R
Gecko Screw-Lok DIL Male Vertical Surfac

Gecko Screw-Lok DIL Male Vertical Surfac

Buy Now
Connector, Header, 34Pos, 2Row, 1.25Mm; Pitch Spacing Harwin - 28AK9992 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 34Pos, 2Row, 1.25Mm; Pitch Spacing Harwin
28AK9992
Connector, Header, 34Pos, 2Row, 1.25Mm; Pitch Spacing Harwin 28AK9992
CONNECTOR, HEADER, 34POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:34Contacts; Gender:Header; Product Range:Gecko SL G125 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 34POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:34Contacts; Gender:Header; Product Range:Gecko SL G125 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number G125-MS13405M1R 28AK9992
Product Name Headers & Wire Housings Connector, Header, 34Pos, 2Row, 1.25Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
72X Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
PCB Headers & Receptacles - 102976-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details