HARWIN Headers & Wire Housings G125-MS11005M1R

Description
Gecko Screw-Lok DIL Male Vertical Surfac
Request a Quote
Description
Gecko Screw-Lok DIL Male Vertical Surfac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Headers & Wire Housings
G125-MS11005M1R
Headers & Wire Housings G125-MS11005M1R
Gecko Screw-Lok DIL Male Vertical Surfac

Gecko Screw-Lok DIL Male Vertical Surfac

Buy Now
Connector, Header, 10Pos, 2Row, 1.25Mm; Pitch Spacing Harwin - 28AK9982 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 1.25Mm; Pitch Spacing Harwin
28AK9982
Connector, Header, 10Pos, 2Row, 1.25Mm; Pitch Spacing Harwin 28AK9982
CONNECTOR, HEADER, 10POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Gecko SL G125 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Gecko SL G125 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number G125-MS11005M1R 28AK9982
Product Name Headers & Wire Housings Connector, Header, 10Pos, 2Row, 1.25Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 20021121-00008C1LF - ODG (Origin Data Global)
Amphenol Communications Solutions
Specs
Product Type IC Headers; Header
Mounting SMT; Solder; Surface Mount
Features Pick and Place
View Details
2 suppliers
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Headers & Wire Housings - G125-FV15005F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details