HARWIN Headers & Wire Housings G125-MS12005M1R

Description
Gecko Screw-Lok DIL Male Vertical Surfac
Request a Quote
Description
Gecko Screw-Lok DIL Male Vertical Surfac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Headers & Wire Housings
G125-MS12005M1R
Headers & Wire Housings G125-MS12005M1R
Gecko Screw-Lok DIL Male Vertical Surfac

Gecko Screw-Lok DIL Male Vertical Surfac

Buy Now
Connector, Header, 20Pos, 2Row, 1.25Mm; Pitch Spacing Harwin - 28AK9988 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 1.25Mm; Pitch Spacing Harwin
28AK9988
Connector, Header, 20Pos, 2Row, 1.25Mm; Pitch Spacing Harwin 28AK9988
CONNECTOR, HEADER, 20POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:20Contacts; Gender:Header; Product Range:Gecko SL G125 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:20Contacts; Gender:Header; Product Range:Gecko SL G125 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number G125-MS12005M1R 28AK9988
Product Name Headers & Wire Housings Connector, Header, 20Pos, 2Row, 1.25Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Female Contact with 26 AWG wire, 300mm, double-end - G125-FW10300AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
DDR4 SMT - 10151094-1612K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Double Ended Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details