Gecko Screw-Lok DIL Male Vertical Throug
CONN HEADER VERT 16POS 1.25MM
CONNECTOR, HEADER, 16POS, 2ROW, 1.25MM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | G125-MV11605M2P | G125-MV11605M2P | 45AJ4316 |
| Product Name | Headers & Wire Housings | Headers, Male Pins | Connector, Header, 16Pos, 2Row, 1.25Mm Rohs Compliant Harwin |
| Product Type | IC Headers | IC Headers; Header | IC Headers |
| Mounting | Through-Hole; Solder; Through Hole | ||
| Features | Mating Flange, Mounting Flange, Pick and Place | ||
| Current Rating | 2 amps |