HARWIN Headers & Wire Housings G125-MS13405L3P

Description
Gecko DIL Male Vertical Surface Mount Co
Request a Quote Datasheet
Description
Gecko DIL Male Vertical Surface Mount Co
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - G125-MS13405L3P - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
G125-MS13405L3P
Headers & Wire Housings G125-MS13405L3P
Gecko DIL Male Vertical Surface Mount Co

Gecko DIL Male Vertical Surface Mount Co

Buy Now
Connector, Header, 34Pos, 2Row, 1.25Mm; Pitch Spacing Harwin - 56AC5636 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 34Pos, 2Row, 1.25Mm; Pitch Spacing Harwin
56AC5636
Connector, Header, 34Pos, 2Row, 1.25Mm; Pitch Spacing Harwin 56AC5636
CONNECTOR, HEADER, 34POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:34Contacts; Gender:Header; Product Range:Gecko G125 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 34POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:34Contacts; Gender:Header; Product Range:Gecko G125 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number G125-MS13405L3P 56AC5636
Product Name Headers & Wire Housings Connector, Header, 34Pos, 2Row, 1.25Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Mounting SMT SMT; Surface Mount
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 4017771 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Through hole
Contact Plating Gold; Gold
View Details
Headers & Wire Housings - 102088-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Array High Speed Test - DaVinci 112: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 80 milliohms
View Details
Conn, Backplane, Header, 60Pos, 2.54Mm; Product Range Amphenol Communications Solutions - 64AC7392 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Right Angle
View Details