GGB Datasheets for Plain Bearings and Sleeve Bearings
Plain bearings and sleeve bearings (also referred to as bushings or journal bearings) are used to constrain, guide or reduce friction in rotary or linear applications. They function via a sliding action.
Plain Bearings and Sleeve Bearings: Learn more
| Product Name | Notes |
|---|---|
| STRUCTURE Case Hardened Steel Bearing CHARACTERISTICS For lubricated applications With plain or grooved sliding layer Suitable for grease lubrication Low rotation speed with high specific pressure BEARING PROPERTIES GENERAL Unit... | |
| STRUCTURE Fiber and Epoxy Resin Composite Material CHARACTERISTICS Machinable inner and outer diameters for superior application precision, circularity and cylindricity tolerances Pre-machined high precision HPMB bearings available for immediate installation... | |
| High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance. | |
| High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance. | |
| Monometallic Bearing produced by Metallurgic Powder Process CHARACTERISTICS Self-lubricating and maintenance-free with homogeneously distributed solid lubricant (graphite, MoS2) in the metallic matrix High load capacity and temperature ranges up to... | |
| PRODUCT'S BENEFITS Material allows for simple assembly Simple assembly Material helps reduce total system cost Reduced System Cost Material eliminates/reduces maintenance Maintenance Free Operation Material offers good wear resistance Increased... | |
| PRODUCT'S BENEFITS Material allows for simple assembly Simple assembly Material helps reduce total system cost Reduced System Cost Quality materials you can rely on Quality/Reliability Material eliminates/reduces maintenance Maintenance Free... | |
| PRODUCT'S BENEFITS Quality materials you can rely on Quality/Reliability Material allows for compact design Common to One Piece Compact Design Material helps extend application's service life Extended service life Material... | |
| PRODUCT'S BENEFITS Quality materials you can rely on Quality/Reliability Material allows for compact design Common to One Piece Compact Design Material offers good wear resistance Increased Wear Resistance Material helps... | |
| PRODUCT'S BENEFITS Quality materials you can rely on Quality/Reliability Material allows for compact design Common to One Piece Compact Design Material offers good wear resistance Increased Wear Resistance Material withstands... | |
| STRUCTURE Bimetal Bearing with Steel Backing and Leaded Bronze Overlay CHARACTERISTICS Particularly suitable for high specific loads with oscillating motion and low frequency Applicable in rough operation conditions High load... |
| << Prev |