High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | GM3442 |
| Product Name | GAR-MAX® Filament Wound Self Lubricating Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 2.1245 to 2.1250 inch (53.96 to 53.97 mm) |
| Housing Bore | 2.6250 to 2.6260 inch (66.67 to 66.70 mm) |
| Bearing ID | 2.1300 inch (54.10 mm) |