High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | MM110115 |
| Product Name | GAR-MAX® Filament Wound Self Lubricating Bearings |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 4.3293 to 4.3307 inch (109.97 to 110.00 mm) |
| Housing Bore | 4.5276 to 4.5289 inch (115.00 to 115.03 mm) |
| Bearing ID | 4.3307 inch (110.00 mm) |