GGB Datasheets for Specialty Tapes
Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types such as flashing tape, barricade tape, riveter's tape, and many more.
Specialty Tapes: Learn more
| Product Name | Notes |
|---|---|
| STRUCTURE Proprietary Filled PTFE Tape CHARACTERISTICS Superior sliding bearing material which can be easily bonded to any clean, rigid substrate Reduces vibration | |
| STRUCTURE Proprietary Filled PTFE Tape Liner with Fiberglass Backing CHARACTERISTICS Designed for hydropower applications Machinable bearing surface High load capacity Excellent shock and edge loading capacity Low friction, superior wear... |