GAR-MAXr Filament Wound Self Lubricating Bearings, specifically part number GM3034, are designed for high-load applications in various industrial settings, including steering linkages, hydraulic cylinder pivots, and heavy machinery. These bearings exhibit a maximum dynamic load capacity of 30,000 psi and a static load capacity of 20,000 psi, with an operating temperature range from -320°F to 320°F (-195°C to 160°C).
The bearings are characterized by excellent shock and misalignment resistance, as well as strong contamination resistance, making them suitable for demanding environments. They also demonstrate very good friction and wear properties, with a coefficient of friction ranging from 0.05 to 0.30, depending on operating conditions. The GAR-MAX bearings are compliant with RoHS standards and are available in standard dimensions, with options for custom designs.
Engineers may consider these bearings for applications requiring reliable performance under high loads and challenging conditions, particularly where traditional greased bronze bearings may be replaced.
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | GM3034 |
| Product Name | GAR-MAX® Filament Wound Self Lubricating Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 1.8745 to 1.8750 inch (47.61 to 47.62 mm) |
| Housing Bore | 2.1250 to 2.1255 inch (53.97 to 53.99 mm) |
| Bearing ID | 1.8750 inch (47.62 mm) |