High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | GM2832 |
| Product Name | GAR-MAX® Filament Wound Self Lubricating Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 1.7495 to 1.7500 inch (44.44 to 44.45 mm) |
| Housing Bore | 2.0000 to 2.0005 inch (50.80 to 50.81 mm) |
| Bearing ID | 1.7500 inch (44.45 mm) |