High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | MM055065 |
| Product Name | GAR-MAX® Filament Wound Self Lubricating Bearings |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 2.1642 to 2.1654 inch (54.97 to 55.00 mm) |
| Housing Bore | 2.5591 to 2.5602 inch (65.00 to 65.03 mm) |
| Bearing ID | 2.1654 inch (55.00 mm) |