GGB GAR-MAX® Filament Wound Self Lubricating Bearings GM1422

Description
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
Request a Quote Datasheet
Description
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAR-MAX® Filament Wound Self Lubricating Bearings - GM1422 - GGB
Thorofare, NJ, United States
GAR-MAX® Filament Wound Self Lubricating Bearings
GM1422
GAR-MAX® Filament Wound Self Lubricating Bearings GM1422
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.

High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number GM1422
Product Name GAR-MAX® Filament Wound Self Lubricating Bearings
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.8745 to 0.8750 inch (22.21 to 22.22 mm)
Housing Bore 1.3750 to 1.3755 inch (34.92 to 34.94 mm)
Bearing ID 0.8750 to 0.8800 inch (22.22 to 22.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EP63™ Solid Polymer Thermoplastic Dry Bearings With PTFE - 12 EP63 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Plastic
Self-lubricating Self-Lubricating / Oil Impregnated
View Details
DU® Metal-Polymer Composite PTFE Bearings - 02O DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
LD™ Monometallic Bronze Bushings - 12 LD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
SP™ Solid Bronze Bearings with Plain Sliding Layer - 12 SP - GGB
Specs
Bushing Type Sleeve
Bearing Surface Leaded Bronze Overlay
Operating Temperature -40 to 482 F (-40 to 250 C)
View Details