GGB GAR-MAX® Filament Wound Self Lubricating Bearings MM150160

Description
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
Request a Quote
Description
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

GAR-MAX® Filament Wound Self Lubricating Bearings, specifically part number MM150160, are designed for high-load applications in various industrial settings, including steering linkages, hydraulic cylinder pivots, and heavy machinery. These bearings exhibit a maximum dynamic load capacity of 30,000 psi and a static load capacity of 20,000 psi, with an operational temperature range from -320°F to 320°F (-195°C to 160°C). The bearings are characterized by excellent shock and misalignment resistance, as well as strong contamination resistance. They also provide very good friction and wear properties, making them suitable for environments where traditional greased bronze bearings may fail. The GAR-MAX bearings are available in standard dimensions and can be customized to meet specific requirements, including non-standard lengths and wall thicknesses. Engineers considering this product should note its low coefficient of friction, ranging from 0.05 to 0.30, depending on operating conditions, and the recommended shaft surface roughness for optimal performance.

Datasheet Summary
Powered by GS/AI

GAR-MAX® Filament Wound Self Lubricating Bearings, specifically part number MM150160, are designed for high-load applications in various industrial settings, including steering linkages, hydraulic cylinder pivots, and heavy machinery. These bearings exhibit a maximum dynamic load capacity of 30,000 psi and a static load capacity of 20,000 psi, with an operational temperature range from -320°F to 320°F (-195°C to 160°C). The bearings are characterized by excellent shock and misalignment resistance, as well as strong contamination resistance. They also provide very good friction and wear properties, making them suitable for environments where traditional greased bronze bearings may fail. The GAR-MAX bearings are available in standard dimensions and can be customized to meet specific requirements, including non-standard lengths and wall thicknesses. Engineers considering this product should note its low coefficient of friction, ranging from 0.05 to 0.30, depending on operating conditions, and the recommended shaft surface roughness for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
GAR-MAX® Filament Wound Self Lubricating Bearings - MM150160 - GGB
Thorofare, NJ, United States
GAR-MAX® Filament Wound Self Lubricating Bearings
MM150160
GAR-MAX® Filament Wound Self Lubricating Bearings MM150160
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.

High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number MM150160
Product Name GAR-MAX® Filament Wound Self Lubricating Bearings
Bushing Type Sleeve
Design Units Metric
Shaft OD 5.9041 to 5.9055 inch (149.97 to 150.00 mm)
Housing Bore 6.2992 to 6.3008 inch (160.00 to 160.04 mm)
Bearing ID 5.9055 inch (150.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MLG™ Filament Wound Composite Plain Bearings - 04 MLG - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 08 DB 18 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 03DU06 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.1858 to 0.1865 inch (4.72 to 4.74 mm)
View Details
DP4-B™ Metal-Polymer Dry Plain Bearings - 06O DB4-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details