GGB GAR-MAX® Filament Wound Self Lubricating Bearings MM045055

Description
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
Request a Quote Datasheet
Description
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAR-MAX® Filament Wound Self Lubricating Bearings - MM045055 - GGB
Thorofare, NJ, United States
GAR-MAX® Filament Wound Self Lubricating Bearings
MM045055
GAR-MAX® Filament Wound Self Lubricating Bearings MM045055
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.

High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number MM045055
Product Name GAR-MAX® Filament Wound Self Lubricating Bearings
Bushing Type Sleeve
Design Units Metric
Shaft OD 1.7707 to 1.7717 inch (44.98 to 45.00 mm)
Housing Bore 2.1654 to 2.1665 inch (55.00 to 55.03 mm)
Bearing ID 1.7717 inch (45.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 09 DB 17 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
SP™ Solid Bronze Bearings with Plain Sliding Layer - 09 SP - GGB
Specs
Bushing Type Sleeve
Bearing Surface Leaded Bronze Overlay
Operating Temperature -40 to 482 F (-40 to 250 C)
View Details
Solid Polymer High Precision Plain Bearings - 0508 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.1969 inch (5.00 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 03DU04 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.1858 to 0.1865 inch (4.72 to 4.74 mm)
View Details