GAR-MAX® Filament Wound Self Lubricating Bearings, specifically part number GM3236, are designed for high-load applications in various industrial settings, including steering linkages, hydraulic cylinder pivots, and cranes. These bearings exhibit a maximum dynamic load capacity of 30,000 psi and a static load capacity of 20,000 psi, with an operating temperature range from -320°F to 320°F (-195°C to 160°C). The bearings are characterized by excellent shock and misalignment resistance, as well as strong contamination resistance. They also provide very good friction and wear properties, with a coefficient of friction ranging from 0.05 to 0.30, depending on operating conditions. The GAR-MAX bearings are available in standard dimensions and can be customized to meet specific requirements, including non-standard lengths and wall thicknesses. Engineers considering these bearings should note their suitability for applications requiring reliable performance under challenging conditions, as well as their compliance with RoHS standards.
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | GM3236 |
| Product Name | GAR-MAX® Filament Wound Self Lubricating Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 1.9995 to 2.0000 inch (50.79 to 50.80 mm) |
| Housing Bore | 2.2500 to 2.2510 inch (57.15 to 57.18 mm) |
| Bearing ID | 2.0000 inch (50.80 mm) |