High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | GM4044 |
| Product Name | GAR-MAX® Filament Wound Self Lubricating Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 2.4990 to 2.5000 inch (63.47 to 63.50 mm) |
| Housing Bore | 2.7500 to 2.7510 inch (69.85 to 69.88 mm) |
| Bearing ID | 2.5000 inch (63.50 mm) |