High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | MM040050 |
| Product Name | GAR-MAX® Filament Wound Self Lubricating Bearings |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 1.5738 to 1.5748 inch (39.98 to 40.00 mm) |
| Housing Bore | 1.9685 to 1.9695 inch (50.00 to 50.03 mm) |
| Bearing ID | 1.5748 inch (40.00 mm) |