GGB Machinable Filament Wound Bearings HPMB™

Description
STRUCTURE Fiber and Epoxy Resin Composite Material CHARACTERISTICS Machinable inner and outer diameters for superior application precision, circularity and cylindricity tolerances Pre-machined high precision HPMB bearings available for immediate installation High precision through easy single point machining of the bearing liner, on-site prior to installation Superior precision achieved with post-installation (inner diameter tolerance IT7 attainable) single point machining of the bearing liner High load capacity Excellent shock and edge loading capacity Low friction with negligible stick-slip Low wear rate for extended bearing life Excellent corrosion resistance Dimensionally stable - very low water absorption, low swelling Environmentally friendly grease-free operation
Request a Quote Datasheet
Description
STRUCTURE Fiber and Epoxy Resin Composite Material CHARACTERISTICS Machinable inner and outer diameters for superior application precision, circularity and cylindricity tolerances Pre-machined high precision HPMB bearings available for immediate installation High precision through easy single point machining of the bearing liner, on-site prior to installation Superior precision achieved with post-installation (inner diameter tolerance IT7 attainable) single point machining of the bearing liner High load capacity Excellent shock and edge loading capacity Low friction with negligible stick-slip Low wear rate for extended bearing life Excellent corrosion resistance Dimensionally stable - very low water absorption, low swelling Environmentally friendly grease-free operation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machinable Filament Wound Bearings - HPMB™ - GGB
Thorofare, NJ, United States
Machinable Filament Wound Bearings
HPMB™
Machinable Filament Wound Bearings HPMB™
STRUCTURE Fiber and Epoxy Resin Composite Material CHARACTERISTICS Machinable inner and outer diameters for superior application precision, circularity and cylindricity tolerances Pre-machined high precision HPMB bearings available for immediate installation High precision through easy single point machining of the bearing liner, on-site prior to installation Superior precision achieved with post-installation (inner diameter tolerance IT7 attainable) single point machining of the bearing liner High load capacity Excellent shock and edge loading capacity Low friction with negligible stick-slip Low wear rate for extended bearing life Excellent corrosion resistance Dimensionally stable - very low water absorption, low swelling Environmentally friendly grease-free operation

STRUCTURE

Fiber and Epoxy Resin Composite Material

CHARACTERISTICS

  • Machinable inner and outer diameters for superior application precision, circularity and cylindricity tolerances
  • Pre-machined high precision HPMB bearings available for immediate installation
  • High precision through easy single point machining of the bearing liner, on-site prior to installation
  • Superior precision achieved with post-installation (inner diameter tolerance IT7 attainable) single point machining of the bearing liner
  • High load capacity
  • Excellent shock and edge loading capacity
  • Low friction with negligible stick-slip
  • Low wear rate for extended bearing life
  • Excellent corrosion resistance
  • Dimensionally stable - very low water absorption, low swelling
  • Environmentally friendly grease-free operation
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number HPMB™
Product Name Machinable Filament Wound Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DP4-B™ Metal-Polymer Dry Plain Bearings - 05 DB4-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 09 DB 18 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
Solid Polymer High Precision Plain Bearings - 0606 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.2362 inch (6.00 mm)
View Details
Metal-Polymer Anti-Friction Bearings - 0505 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details