GGB GAR-MAX® Filament Wound Self Lubricating Bearings MM020025

Description
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
Request a Quote Datasheet
Description
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAR-MAX® Filament Wound Self Lubricating Bearings - MM020025 - GGB
Thorofare, NJ, United States
GAR-MAX® Filament Wound Self Lubricating Bearings
MM020025
GAR-MAX® Filament Wound Self Lubricating Bearings MM020025
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.

High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number MM020025
Product Name GAR-MAX® Filament Wound Self Lubricating Bearings
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.7864 to 0.7874 inch (19.98 to 20.00 mm)
Housing Bore 0.9843 to 0.9852 inch (25.00 to 25.03 mm)
Bearing ID 0.7874 inch (20.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MBZ-B09™ Solid Bronze Bearings - 06 MBZB09 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface CuSn8
Operating Temperature -40 to 482 F (-40 to 250 C)
View Details
GGB-CSM™ Metals and Bimetals - Self Lubricating Bearings - 12 GGB-CSM - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Graphite / Metal Alloy
Operating Temperature -328 to 1112 F (-200 to 600 C)
View Details
DX™ 10 Metal-Polymer Plain Bearings - 04O DX10 - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 11 DB 07 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details