GGB METAFRAM Oil Impregnated Sintered Bronze Bearings GGB-BP25

Description
PRODUCT'S BENEFITS Quality materials you can rely on Quality/Reliability Material allows for compact design Common to One Piece Compact Design Material offers good wear resistance Increased Wear Resistance Material helps extend application's service life Extended service life Material operates well in dry environment Dry operation Material provides dimensional stability Dimensional Stability CHARACTERISTICS Similar to SINT A 50, impregnation group 1 Maintenance-free bearing for general engineering applications Optimum performance under relatively light loads and high speeds Produced by powder metallurgy process and therefore suitable for complex shapes
Request a Quote
Description
PRODUCT'S BENEFITS Quality materials you can rely on Quality/Reliability Material allows for compact design Common to One Piece Compact Design Material offers good wear resistance Increased Wear Resistance Material helps extend application's service life Extended service life Material operates well in dry environment Dry operation Material provides dimensional stability Dimensional Stability CHARACTERISTICS Similar to SINT A 50, impregnation group 1 Maintenance-free bearing for general engineering applications Optimum performance under relatively light loads and high speeds Produced by powder metallurgy process and therefore suitable for complex shapes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
METAFRAM Oil Impregnated Sintered Bronze Bearings - GGB-BP25 - GGB
Thorofare, NJ, United States
METAFRAM Oil Impregnated Sintered Bronze Bearings
GGB-BP25
METAFRAM Oil Impregnated Sintered Bronze Bearings GGB-BP25
PRODUCT'S BENEFITS Quality materials you can rely on Quality/Reliability Material allows for compact design Common to One Piece Compact Design Material offers good wear resistance Increased Wear Resistance Material helps extend application's service life Extended service life Material operates well in dry environment Dry operation Material provides dimensional stability Dimensional Stability CHARACTERISTICS Similar to SINT A 50, impregnation group 1 Maintenance-free bearing for general engineering applications Optimum performance under relatively light loads and high speeds Produced by powder metallurgy process and therefore suitable for complex shapes

PRODUCT'S BENEFITS Quality materials you can rely on Quality/Reliability Material allows for compact design Common to One Piece Compact Design Material offers good wear resistance Increased Wear Resistance Material helps extend application's service life Extended service life Material operates well in dry environment Dry operation Material provides dimensional stability Dimensional Stability CHARACTERISTICS Similar to SINT A 50, impregnation group 1 Maintenance-free bearing for general engineering applications Optimum performance under relatively light loads and high speeds Produced by powder metallurgy process and therefore suitable for complex shapes

Supplier's Site

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number GGB-BP25
Product Name METAFRAM Oil Impregnated Sintered Bronze Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 12DU12 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.7479 to 0.7491 inch (19.00 to 19.03 mm)
View Details
DP4-B™ Metal-Polymer Dry Plain Bearings - 08O DB4-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
SP™ Solid Bronze Bearings with Plain Sliding Layer - 08 SP - GGB
Specs
Bushing Type Sleeve
Bearing Surface Leaded Bronze Overlay
Operating Temperature -40 to 482 F (-40 to 250 C)
View Details
DU™ Cylindrical Bushes - Inch Size - 06DU08 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.3731 to 0.3740 inch (9.48 to 9.50 mm)
View Details