GAR-MAX™ filament wound self-lubricating plain bearings are designed for industrial applications such as steering linkages, hydraulic cylinder pivots, and lifting equipment. They are available in standard dimensions per DIN ISO 4379 and offer high load capacity with a static load rating of 210 N/mm² and dynamic load rating of 140 N/mm². Operating temperature ranges from -195°C to 160°C, with a maximum sliding speed of 0.13 m/s and a pU factor of 1.05 N/mm²·m/s. Coefficient of friction ranges from 0.05 to 0.30 depending on conditions. Recommended shaft surface roughness is 0.15-0.40 µm and hardness exceeds HB 350, with HB 480 recommended for longer service life. The bearings exhibit very good dry wear performance and are RoHS compliant.
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | MM065070 |
| Product Name | GAR-MAX® Filament Wound Self Lubricating Bearings |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 2.5579 to 2.5591 inch (64.97 to 65.00 mm) |
| Housing Bore | 2.7559 to 2.7571 inch (70.00 to 70.03 mm) |
| Bearing ID | 2.5591 inch (65.00 mm) |