High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | GM3640 |
| Product Name | GAR-MAX® Filament Wound Self Lubricating Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 2.2495 to 2.2500 inch (57.14 to 57.15 mm) |
| Housing Bore | 2.5000 to 2.5010 inch (63.50 to 63.53 mm) |
| Bearing ID | 2.2500 inch (57.15 mm) |