GGB GAR-MAX® Filament Wound Self Lubricating Bearings MM060065

Description
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
Request a Quote Datasheet
Description
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAR-MAX® Filament Wound Self Lubricating Bearings - MM060065 - GGB
Thorofare, NJ, United States
GAR-MAX® Filament Wound Self Lubricating Bearings
MM060065
GAR-MAX® Filament Wound Self Lubricating Bearings MM060065
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.

High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number MM060065
Product Name GAR-MAX® Filament Wound Self Lubricating Bearings
Bushing Type Sleeve
Design Units Metric
Shaft OD 2.3610 to 2.3622 inch (59.97 to 60.00 mm)
Housing Bore 2.5591 to 2.5602 inch (65.00 to 65.03 mm)
Bearing ID 2.3622 inch (60.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LDD™ Perforated Bronze Bearings - 07 LDD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Solid Polymer High Precision Plain Bearings - 0505 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.1969 inch (5.00 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 10 DB 12 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DX™ 10 Metal-Polymer Plain Bearings - 08 DX10 - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details