GGB GAR-MAX® Filament Wound Self Lubricating Bearings GM2428

Description
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
Request a Quote
Description
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

GAR-MAX® Filament Wound Self Lubricating Bearings, specifically part number GM2428, are designed for high-load applications in various industrial settings, including steering linkages, hydraulic cylinder pivots, and heavy machinery. These bearings exhibit a maximum dynamic load capacity of 30,000 psi and a static load capacity of 20,000 psi, with an operating temperature range from -320°F to 320°F (-195°C to 160°C). The bearings are characterized by excellent shock and misalignment resistance, as well as strong contamination resistance. They also provide very good friction and wear properties, making them suitable for environments where traditional greased bronze bearings may fail. The GAR-MAX bearings are available in standard dimensions and can be customized to meet specific design requirements. Engineers may find these bearings advantageous for applications requiring reliable performance under high loads and challenging conditions.

Datasheet Summary
Powered by GS/AI

GAR-MAX® Filament Wound Self Lubricating Bearings, specifically part number GM2428, are designed for high-load applications in various industrial settings, including steering linkages, hydraulic cylinder pivots, and heavy machinery. These bearings exhibit a maximum dynamic load capacity of 30,000 psi and a static load capacity of 20,000 psi, with an operating temperature range from -320°F to 320°F (-195°C to 160°C). The bearings are characterized by excellent shock and misalignment resistance, as well as strong contamination resistance. They also provide very good friction and wear properties, making them suitable for environments where traditional greased bronze bearings may fail. The GAR-MAX bearings are available in standard dimensions and can be customized to meet specific design requirements. Engineers may find these bearings advantageous for applications requiring reliable performance under high loads and challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
GAR-MAX® Filament Wound Self Lubricating Bearings - GM2428 - GGB
Thorofare, NJ, United States
GAR-MAX® Filament Wound Self Lubricating Bearings
GM2428
GAR-MAX® Filament Wound Self Lubricating Bearings GM2428
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.

High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number GM2428
Product Name GAR-MAX® Filament Wound Self Lubricating Bearings
Bushing Type Sleeve
Design Units Inch
Shaft OD 1.4995 to 1.5000 inch (38.09 to 38.10 mm)
Housing Bore 1.7500 to 1.7505 inch (44.45 to 44.46 mm)
Bearing ID 1.5000 inch (38.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0203DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.0785 to 0.0787 inch (1.99 to 2.00 mm)
View Details
DU® Metal-Polymer Composite PTFE Bearings - 05 DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
EP43™ Solid Polymer Thermoplastic Anti-Friction Bearings - 12 EP43 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Plastic
Self-lubricating Self-Lubricating / Oil Impregnated
View Details
DP10™ Metal-Polymer Plain Bearings - 08O DB10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details