High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | MM070080 |
| Product Name | GAR-MAX® Filament Wound Self Lubricating Bearings |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 2.7547 to 2.7559 inch (69.97 to 70.00 mm) |
| Housing Bore | 3.1496 to 3.1508 inch (80.00 to 80.03 mm) |
| Bearing ID | 2.7559 inch (70.00 mm) |