GAR-MAX® Filament Wound Self Lubricating Bearings, part number MM025035, are designed for high load capacity applications, making them suitable for various industrial uses such as steering linkages, hydraulic cylinder pivots, and cranes. These bearings exhibit excellent resistance to shock and misalignment, as well as strong contamination resistance. They provide very good friction and wear properties, along with good chemical resistance, ensuring reliable performance in demanding environments. The bearings can operate under a dynamic load of up to 30,000 psi and a static load of 20,000 psi, with a maximum operating temperature of 320°F (160°C). They are compatible with various lubrication methods, including oil, grease, and process fluids. The recommended shaft surface roughness is between 6 to 16 microinches (0.15 to 0.40 micrometers), and the surface hardness should exceed 350 HB for optimal service life. These characteristics make the GAR-MAX bearings a viable option for engineers seeking durable and efficient bearing solutions.
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | MM025035 |
| Product Name | GAR-MAX® Filament Wound Self Lubricating Bearings |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 0.9833 to 0.9843 inch (24.98 to 25.00 mm) |
| Housing Bore | 1.3780 to 1.3789 inch (35.00 to 35.02 mm) |
| Bearing ID | 0.9843 inch (25.00 mm) |