GGB Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| TS161 is an engineering thermoplastic based composite coating composed of a primer and a top coat. Specifically designed for low friction at low loading conditions, it presents excellent wear resistance... | |
| TS225 is based on a nanostructured thermoset polymer designed for low friction and high wear resistance at low to medium loads in dry or lubricated conditions. TS225 is part of... | |
| TS421 is based on engineering thermoplastics, specifically designed for extremely low friction in lubricated conditions under low loads but presenting good characteristics in dry low load conditions as well. This... | |
| TS651 is based on high-performance thermoplastics specifically designed for constant low friction from low to moderately high loads in dry or lubricated conditions. Highly suitable for high-frequency / low amplitude... |