High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | GM2226 |
| Product Name | GAR-MAX® Filament Wound Self Lubricating Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 1.3745 to 1.3750 inch (34.91 to 34.92 mm) |
| Housing Bore | 1.6250 to 1.6255 inch (41.27 to 41.29 mm) |
| Bearing ID | 1.3750 inch (34.92 mm) |