High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | GF4856 |
| Product Name | GAR-FIL Filament Wound Bearings with PTFE Tape Liner |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 2.9990 to 3.0000 inch (76.17 to 76.20 mm) |
| Housing Bore | 3.5000 to 3.5020 inch (88.90 to 88.95 mm) |
| Bearing ID | 3.0000 inch (76.20 mm) |